EN
  • EN
  • DE

BQ24001RGWR

Part No BQ24001RGWR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant
Programmable Features Current, Timer
Fault Protection Over Temperature
Charge Current - Max 1.2A
Battery Pack Voltage 4.2V
Voltage Supply MAX 10V
Operating Temperature Range -40°C ~ 70°C (TA)
Package 20-VQFN Exposed Pad
Manufacturer Package 20-VQFN (5x5)
Win Source Part Number 1154096-BQ24001RGWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name bq24001
Introduction Date September 30, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian BQ24001RGWR CAD Model

Description

Introducing the BQ24001RGWR from Texas Instruments

The BQ24001RGWR is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments (TI), a global leader in semiconductor technology. This compact, high-efficiency charging solution is specifically tailored for portable applications and is part of TI's extensive portfolio of battery management products.

Key Features and Benefits

  • High Integration: The BQ24001RGWR offers a complete charge management solution, integrating power FET, current sensor, reverse-blocking protection, and high-accuracy voltage and current regulation.
  • Programmable Charging Parameters: With the ability to program charge parameters such as current and voltage, this IC gives designers the flexibility to tailor the charging profile to specific battery chemistries and sizes.
  • Thermal Regulation: To ensure safety and maintain longevity of the battery, the device features thermal regulation that reduces charge current during temperature extremes.
  • Charge Status Indicators: The IC includes status outputs that provide real-time charge status, which can be used to drive LEDs or interface with a host processor.
  • Energy Efficiency: Its high-efficiency design helps to minimize heat generation and power loss during the charging process, contributing to longer battery life and overall energy savings.

Applications

The BQ24001RGWR is versatile and can be used across a wide range of portable electronics, including:

  • Smartphones and tablets
  • Digital cameras and portable media players
  • Handheld gaming devices
  • Bluetooth headsets and wearable technology

Quality and Reliability

As with all Texas Instruments products, the BQ24001RGWR is designed to meet the highest standards of quality and reliability. It is available in a compact 20-pin VQFN package, making it ideal for space-constrained applications. TI's commitment to innovation ensures that the BQ24001RGWR provides a sophisticated, reliable charging solution for today's high-performance portable devices.

For detailed technical specifications, application notes, and support resources, designers and engineers are encouraged to visit the Texas Instruments website or contact their local TI representative.

You May Also Be Interested in

ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490
Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934
Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess