EN
  • EN
  • DE

BZV55-7.5V

Part No BZV55-7.5V
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer NXP
Win Source Part Number 238743-BZV55-7.5V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZV55-7.5V CAD Model

Description

Introducing the BZV55-7.5V Zener Diode from NXP

The BZV55-7.5V is a high-quality Zener diode produced by NXP Semiconductors, a trusted leader in the electronics industry. This precision device is designed to provide excellent voltage regulation with a nominal Zener voltage of 7.5 volts, making it an ideal choice for a variety of electronic applications that require a stable reference voltage.

Key Features

  • Zener Voltage: The BZV55-7.5V offers a precise Zener voltage of 7.5V, which is maintained within a tight tolerance, ensuring reliable performance for voltage regulation and reference applications.
  • Power Dissipation: With a power dissipation rating of 500mW, this Zener diode can handle moderate levels of power, making it suitable for a wide range of electronic circuits.
  • Small Package: Enclosed in a small LL-34 (MiniMELF) package, the BZV55-7.5V is optimized for high-density mounting, allowing for efficient use of PCB space in compact electronic designs.
  • Temperature Stability: The diode features excellent stability over a broad temperature range, ensuring consistent performance even under varying environmental conditions.
  • Low Leakage Current: It exhibits a low leakage current, contributing to the overall efficiency of the circuit in which it is used.

Applications

The BZV55-7.5V is versatile and can be used in a multitude of electronic circuits. Some common applications include:

  • Voltage regulation in power supplies
  • Overvoltage protection circuits
  • Precision reference sources for analog-to-digital converters
  • Surge suppression devices

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality, and the BZV55-7.5V Zener diode is no exception. Each diode is manufactured using state-of-the-art processes, ensuring high reliability and performance consistency. Whether used in commercial, industrial, or even demanding automotive environments, the BZV55-7.5V is designed to meet the stringent requirements of modern electronic devices.

In summary, the BZV55-7.5V from NXP is a compact, reliable, and precise Zener diode that offers excellent voltage regulation capabilities suitable for a wide array of electronic applications. Its small form factor, combined with its robust performance, makes it an excellent choice for designers looking to incorporate voltage regulation and protection features into their circuits.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess