EN
  • EN
  • DE

TPS22916CYFPT

Part No TPS22916CYFPT
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH P-CHAN 1:1 4DSBGA / Power Switch/Driver 1:1 P-Channel 2A 4-DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type P-Channel
Voltage - Load 5.5V
Supply Voltage - Operating 1V ~ 5.5V
Current - Output (Max) 2A
Rds On (Typ) 200mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Fault Protection Reverse Current
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 4-DSBGA
Package / Case 4-XFBGA, DSBGA
Base Product Number TPS22916
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-47464-6,296-47464-2,296-47464-1
Standard Package 250
Win Source Part Number 1178532-TPS22916CYFPT
Ultra Librarian 3D Model Ultra Librarian TPS22916CYFPT CAD Model

Description

The TPS22916CYFPT is a high-performance, compact, single-channel load switch from Texas Instruments, designed to effectively manage power distribution in electronic systems. This advanced switch offers a wide input voltage range and is ideal for applications that require efficient power management with minimal space consumption.

Key Features

  • Input Voltage Range: The device supports an input voltage range from 1.05V to 5.5V, making it versatile for various applications, including portable and battery-powered devices.
  • Low On-Resistance: The TPS22916CYFPT boasts an ultra-low on-resistance (RON) which enhances its efficiency by reducing power loss during operation.
  • Quick Output Discharge: It includes a quick output discharge feature that swiftly discharges the output capacitance when the switch is turned off, preventing any unwanted power residue on the connected load.
  • Controlled Slew Rate: The controlled slew rate reduces inrush current, which helps in minimizing the impact on the power source and the system during turn-on.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off if the input voltage drops below a certain threshold, protecting the device and the system from operating under suboptimal power conditions.

Applications

The TPS22916CYFPT is suitable for a wide range of applications due to its versatility and high performance. It is commonly used in:

  • Smartphones, Tablets, and Wearables
  • Wireless Networks and IoT Devices
  • Portable Medical Equipment
  • Power Management for Peripheral Ports

Package and Quality

This load switch comes in an ultra-small, lead-free, 6-pin wafer chip-scale package (WCSP) measuring just 0.8mm x 1.2mm. The compact form factor makes it ideal for space-constrained applications. Texas Instruments ensures high-quality and reliability standards, making the TPS22916CYFPT a trustworthy component for your power management needs.

You May Also Be Interested in

Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2034 $50.8500
600+ $0.1669 $100.1400
930+ $0.1617 $150.3810
1,280+ $0.1565 $200.3200
1,655+ $0.1513 $250.4015
2,215+ $0.1356 $300.3540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 97,460 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess