EN
  • EN
  • DE

TSM1013IDT

Part No TSM1013IDT
Manufacturer STMicroelectronics
Catalog PMIC - Battery Chargers
Description IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Current - Charging Constant
Maximum Supply Voltage 28V
Temperature Range - Operating 0°C to 105°C (TA)
Case / Package 8-SO
Win Source Part Number 1114687-TSM1013IDT
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TSM1013IDT CAD Model

Description

The TSM1013IDT is a highly integrated solution designed by STMicroelectronics, aimed at optimizing the performance and reliability of power supplies. This integrated circuit incorporates a voltage reference, two operational amplifiers (op-amps), and a current sense circuit, which are engineered to work together for precise control in a variety of applications, including battery chargers, adapters, and all other power supplies.

Key Features

  • Precision Voltage Reference: The TSM1013IDT boasts a precise internal voltage reference of 2.5V, which is vital for maintaining the accuracy of voltage regulation in power supply applications.
  • Dual Operational Amplifiers: With two built-in op-amps, the device can be used for a range of functions, including error amplification and current sensing, providing flexibility in feedback loop designs.
  • Low Voltage Operation: The device is capable of operating at low voltages, making it suitable for low-voltage power supply systems and battery-operated devices.
  • Current Sense Circuit: The integrated current sense circuit allows for accurate monitoring of output current, which is essential for overcurrent protection and power management.
  • High Gain Bandwidth: The op-amps feature a high gain bandwidth product, enabling the TSM1013IDT to respond quickly to changes in load conditions and input voltage, thus improving the dynamic response of the power supply.
  • Low Quiescent Current: The low quiescent current draw of the TSM1013IDT helps in reducing power consumption, especially critical for battery-powered applications.

Applications

The versatility of the TSM1013IDT makes it an ideal choice for a wide array of applications. It is particularly well-suited for use in switch-mode battery chargers, where precision voltage and current control are necessary to optimize charging cycles and prolong battery life. Additionally, it can be utilized in power adapters, where efficient power conversion and regulation are required. Its robust design also makes it suitable for industrial power supplies that demand reliable and consistent performance under varying load conditions.

You May Also Be Interested in

Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.7921
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5317 $58.4870
265+ $0.4363 $115.6195
410+ $0.4227 $173.3070
565+ $0.4090 $231.0850
735+ $0.3954 $290.6190
980+ $0.3545 $347.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess