EN
  • EN
  • DE

BQ24171RGYR

Part No BQ24171RGYR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHARGE LI-ION/POL 24VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1 to 3
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Current, Over Temperature, Over Voltage
Charge Current - Max 4A
Battery Pack Voltage 2.1V
Maximum Supply Voltage 17V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-VQFN (5.5x3.5)
Win Source Part Number 1023882-BQ24171RGYR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name bq24171
Introduction Date February 01, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ24171RGYR CAD Model

Description

Introducing the BQ24171RGYR Battery Charger by Texas Instruments

The BQ24171RGYR from Texas Instruments is a highly integrated and efficient battery charge management IC designed to cater to the needs of modern portable electronics. This advanced single-cell Li-ion battery charger is perfect for a variety of applications, including smartphones, tablets, digital cameras, and other portable devices that require efficient and reliable battery management.

Key Features of the BQ24171RGYR

  • Adaptive Charging: The BQ24171RGYR features an innovative power-path management system that allows the device to adaptively control the charge current to ensure optimal charging efficiency and battery life.
  • High Efficiency: With an integrated FET, this charger is capable of operating with up to 92% efficiency, reducing heat dissipation and improving overall device performance.
  • Programmable Charge Parameters: Users can program various charging parameters such as charge current, pre-charge current, termination current, and voltage thresholds, allowing for customization to specific battery requirements.
  • Thermal Regulation: To protect the battery and the charger, the BQ24171RGYR includes a thermal regulation feature that reduces charge current in the event of excessive temperature rise.
  • Safety Features: The device comes with multiple safety features, including battery temperature monitoring, overvoltage protection, and short-circuit protection, ensuring reliable and safe operation.

Compact and Robust Design

The BQ24171RGYR is housed in a compact 24-pin VQFN (RGY) package, making it suitable for space-constrained applications. Its robust design ensures long-term reliability and stability, which is crucial for portable devices that are frequently used on the go.

Easy Integration

Integrating the BQ24171RGYR into your design is straightforward, thanks to its compatibility with a wide range of microcontrollers and processors. Its I2C interface allows for easy communication and control, providing designers with flexibility and convenience during the development process.

Whether you are developing a new portable device or upgrading an existing one, the BQ24171RGYR from Texas Instruments offers the performance, efficiency, and reliability required to enhance the user experience and extend battery life. Its advanced features and compact design make it an excellent choice for your next project's power management needs.

You May Also Be Interested in

Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6645 $58.2575
75+ $1.3658 $102.4350
115+ $1.3231 $152.1565
160+ $1.2804 $204.8640
205+ $1.2377 $253.7285
275+ $1.1097 $305.1675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess