EN
  • EN
  • DE

4N35/MOT

Part No 4N35/MOT
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer ON Semiconductor
Win Source Part Number 162466-4N35/MOT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 4N35/MOT CAD Model

Description

The 4N35/MOT is a versatile optocoupler device from ON Semiconductor, designed to provide electrical isolation between its input and output. This optocoupler is particularly useful in applications where signal integrity and isolation are a priority, ensuring that high voltages on one side do not affect the other side.

Key Features

  • Electrical Isolation: The 4N35/MOT offers excellent isolation between the input (LED) and the output (phototransistor), which helps in protecting sensitive electronic components from high voltage transients.
  • Versatility: It is suitable for a wide range of applications, including interfacing microcontrollers with high-voltage systems, signal transmission between circuits of different potentials and impedances, and more.
  • Industry Standard: The 4N35/MOT is a standard optocoupler that is widely recognized and used across the electronics industry, ensuring compatibility with a broad range of circuits and systems.
  • High Gain: The device features a high current transfer ratio, which ensures reliable signal transmission from the input to the output.

Applications

The 4N35/MOT is suitable for a variety of applications, including:

  • DC-DC Converters
  • Signal Switching
  • Motor Controllers
  • Microprocessor System Interfaces
  • Power Supply Management
  • Computer Peripheral Interfaces

Specifications

The 4N35/MOT optocoupler is characterized by its robust performance specifications, which include:

  • Isolation Voltage: 5000Vrms
  • Current Transfer Ratio (CTR): 100% minimum at IF=10mA, VCE=10V
  • Input Forward Voltage: 1.2V typical
  • Collector-Emitter Voltage: 30V maximum
  • Operating Temperature Range: -55°C to +100°C

With its reliable performance and ON Semiconductor's commitment to quality, the 4N35/MOT optocoupler is an excellent choice for designers looking to create safe and efficient electrical systems.

You May Also Be Interested in

Broadcom Limited
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $1.6008
Fairchild/ON Semiconductor
OPTOCOUPLER DARL 2CHAN 8SOIC
Lowest to $3.7826
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $0.6537
Broadcom Limited
OPTOISOLATOR 5KV 4CH TRANS 16SMD
Lowest to $1.3008
Fairchild/ON Semiconductor
OPTOISOLTR 5.3KV PHOTO FET 6-SMD
Lowest to $0.6376
Fairchild/ON Semiconductor
OPTOCOUPLER SGL TRANS OUT 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Lowest to $1.1381
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.2287
Isocom Components 2004 LTD
OPTOISO 5.3KV TRANS 4SMD
Lowest to $2.1252

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess