EN
  • EN
  • DE

ATSAM3S4CA-AU

Part No ATSAM3S4CA-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM3S
Package Tray
Product Status Active
Programmable Not Verified
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity EBI/EMI, I2C, Memory Card, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 79
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 48K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 15x10/12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number ATSAM3S
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 566873-ATSAM3S4CA-AU
Ultra Librarian 3D Model Ultra Librarian ATSAM3S4CA-AU CAD Model

Description

Microchip Technology's ATSAM3S4CA-AU Microcontroller

The ATSAM3S4CA-AU is a high-performance microcontroller from Microchip Technology, designed for a wide range of industrial and consumer applications. This device is part of the SAM3S series, which is known for its power efficiency, robust design, and comprehensive feature set. The ATSAM3S4CA-AU is based on the ARM Cortex-M3 processor, operating at a maximum speed of 64 MHz, and offers a perfect balance between computing power and power consumption.

This microcontroller comes in a 100-pin LQFP (Low-profile Quad Flat Package) and is equipped with 256KB of flash memory and 48KB of SRAM, providing ample space for complex applications and algorithms. The integrated flash memory is ideal for storing firmware that can be updated in the field, a crucial feature for modern IoT devices and embedded systems.

One of the key features of the ATSAM3S4CA-AU is its extensive range of peripherals. It includes multiple serial communication interfaces such as USART, SPI, and TWI (I2C), making it ideal for interfacing with various sensors, actuators, and communication modules. Additionally, it comes with USB 2.0 device and host functionality, adding to its versatility in connectivity.

The microcontroller also boasts a variety of timers, PWM channels, and a 12-bit ADC, which are essential for precise control and measurement tasks. The ADC supports up to 16 channels, allowing for comprehensive monitoring of analog signals. Moreover, the device includes a temperature sensor and a voltage regulator, which can simplify system design and reduce the bill of materials.

For security-conscious applications, the ATSAM3S4CA-AU provides features such as a unique 128-bit ID and a hardware random number generator. These features are crucial for secure communication protocols and data encryption, ensuring the integrity and confidentiality of data.

With its low power consumption modes, including Sleep and Wait modes, the ATSAM3S4CA-AU is an excellent choice for battery-operated devices. Developers can also take advantage of the Atmel Software Framework (ASF) and SAM-BA In-system Programmer to streamline the development process.

Overall, the ATSAM3S4CA-AU is a versatile and reliable microcontroller that offers a rich set of features for a multitude of applications, from advanced industrial control systems to sophisticated consumer electronics.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1998 $64.3986
14+ $8.6064 $120.4896
21+ $8.3095 $174.4995
30+ $7.7160 $231.4800
39+ $7.4193 $289.3527
49+ $7.1226 $349.0074
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess