EN
  • EN
  • DE
  • IT

LT1512IS8#PBF

Part No LT1512IS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Battery Chemistry Multi-Chemistry
Number of Cells 1
Current - Charging Constant - Programmable
Charge Current - Max 1A
Voltage Supply MAX 25V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 780532-LT1512IS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1512
Introduction Date May 30, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1512IS8#PBF CAD Model

Description

The LT1512IS8#PBF is a highly versatile and efficient Constant Current/Constant Voltage Battery Charger designed and manufactured by Linear Technology. This innovative component is packaged in an 8-Lead Plastic SO package, ensuring a compact design suitable for a wide range of applications. The LT1512IS8#PBF is specifically engineered to cater to the demanding needs of battery charging and power management solutions across various industries.

Key Features

  • Charging Capability: It can charge a variety of battery types, including NiCd, NiMH, Lead-Acid, and Lithium-Ion, making it a highly adaptable solution for different battery technologies.
  • Voltage and Current Regulation: This device can deliver up to 1.5A of charging current and is capable of regulating voltage up to 28V, providing precise control over the charging process.
  • High Efficiency: The LT1512IS8#PBF boasts a high charging efficiency, which is crucial for portable applications where power conservation is key.
  • Programmable Current Limit: Users can set the charge current limit according to their specific requirements, ensuring optimal charging for various battery sizes and capacities.
  • Low Dropout Operation: The charger's low dropout voltage allows it to operate effectively even when the input voltage is close to the battery voltage, ensuring a continuous charging process.
  • Protection Features: It includes multiple protection features such as automatic shutdown in case of overcurrent, which safeguards both the charger and the battery from potential damage.

Applications

The LT1512IS8#PBF is ideal for a broad spectrum of applications, ranging from portable consumer electronics to industrial systems. Its robust design and charging capabilities make it a go-to component for developers looking to integrate a reliable charging solution into their products.

Quality and Reliability

Linear Technology is renowned for their commitment to quality, and the LT1512IS8#PBF is no exception. It is designed to meet the stringent standards set by the industry, ensuring high performance and reliability for end-users.

You May Also Be Interested in

Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.3874 $72.7748
4+ $29.8563 $119.4252
6+ $28.9233 $173.5398
8+ $27.9903 $223.9224
10+ $27.0573 $270.5730
13+ $24.2583 $315.3579
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess