EN
  • EN
  • DE

MP2635GR-P

Part No MP2635GR-P
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHARGER LI-ION SGL 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Monolithic Power Systems Inc.
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Timer
Fault Protection Over Temperature, Short Circuit
Charge Current - Max 2A
Battery Pack Voltage 4.2V
Maximum Supply Voltage 6V
Temperature Range - Operating -20°C to 85°C (TA)
Case / Package 24-QFN (4x4)
Win Source Part Number 1078969-MP2635GR-P
Popularity Medium
Supply and Demand Status Balance
Quantity per package 500
Ultra Librarian 3D Model Ultra Librarian MP2635GR-P CAD Model

Description

The Monolithic Power Systems Inc. MP2635GR-P is a lithium-ion/polymer battery charger with a charge current of 2A.

  • Type: Lithium-Ion/Polymer Battery Charger
  • Charge Current: 2A
  • Protection: Over-Temperature and Short-Circuit Fault Protection
  • Programmable: With Timer Feature
  • Battery Pack Configuration: Single-Cell
  • Battery Pack Voltage: 4.2V
  • Category: Integrated Circuits
  • Status: Active
  • Popularity: Medium
  • Package: 24-QFN (4x4)
  • Quantity per Package: 500
  • Temperature Range: -20°C to 85°C (TA)
  • Supply and Demand: Balanced

You May Also Be Interested in

Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess