EN
  • EN
  • DE

LT1513CR#PBF

Part No LT1513CR#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATT CHRGR CONST/PROG I/V 7DD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 1
Current - Charging Constant - Programmable
Charge Current - Max 2A
Battery Pack Voltage 20V (Max)
Maximum Supply Voltage 25V
Temperature Range - Operating 0°C to 125°C (TJ)
Case / Package D2PAK-7
Win Source Part Number 1058418-LT1513CR#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1513CR#PBF CAD Model

Description

LT1513CR#PBF - Step-Up/Step-Down Switching Regulator

The LT1513CR#PBF is a versatile and robust switching regulator from Linear Technology, designed to cater to a wide range of power supply requirements. This component is capable of step-up, step-down, and inverting power conversions, making it an ideal solution for applications that require a flexible power supply design.

Key Features

  • Wide Input Voltage Range: The LT1513CR#PBF operates over a broad input voltage range from 2.2V to 30V, accommodating various battery chemistries and configurations.
  • Adjustable Switching Frequency: With an adjustable switching frequency from 100kHz to 150kHz, designers can optimize the regulator for efficiency or component size.
  • High Efficiency: The device is capable of delivering high efficiency, which is crucial for battery-powered applications and for reducing thermal stress in the system.
  • Low Shutdown Current: The shutdown feature reduces the current consumption to a mere 10µA, which is essential for extending battery life in portable devices.
  • Integrated Catch Diode: The built-in catch diode simplifies the circuit design and minimizes external component count, resulting in a compact and cost-effective power solution.
  • Current Limit Protection: The LT1513CR#PBF includes a current limit feature that protects the device and the load from overcurrent conditions.

Applications

  • Portable Electronics
  • Battery-Powered Devices
  • Automotive Power Supplies
  • Industrial Power Supplies
  • Medical Devices

The LT1513CR#PBF is available in a robust 16-lead plastic SOIC package, which ensures durability and long-term reliability. This regulator is an excellent choice for designers looking for a high-performance, adaptable power solution that can meet the demands of a wide array of electronic devices.

With its combination of versatility, efficiency, and protection features, the LT1513CR#PBF from Linear Technology stands out as a superior choice for your power supply design challenges.

You May Also Be Interested in

Intersil
IC BATT CHRGR LI-ION/POL 28TQFN / Battery Charger 28-Pin TQFN EP T/R
Need more? Email Us
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Intersil
IC BATT CHG 2 - 4 CELL 4X4 QFN / Battery Charger 32-Pin TQFN EP T/R
Lowest to $4.3333
Linear Technology
IC CHARGER LI-ION 8.2V 2A 12-DFN / Switching Battery Charger Li-Ion/Li-Pol 2000mA 8.2V Automotive 12-Pin DFN EP Tube
Need more? Email Us
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $2.0490
Intersil
IC CHRGR LI-ION SGL 4.2V 16-QFN
Lowest to $1.7463
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $5.0450
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $2.8575
Linear Technology
IC CHRG MGMT LI-ION/LI-POL 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 8.2V Automotive 36-Pin QFN EP Tube
Lowest to $4.0796

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8241 $65.4723
6+ $17.9070 $107.4420
9+ $17.3474 $156.1266
12+ $16.7878 $201.4536
16+ $16.2282 $259.6512
21+ $14.5494 $305.5374
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess