EN
  • EN
  • DE

ADS7946EVM-PDK

Part No ADS7946EVM-PDK
Manufacturer Texas Instruments
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description KIT PERFORMANCE DEMO FOR ADS7946
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Number of Converters 1
Resolution 14
Sampling Rate 2M
Data Interface Serial
Power (Typ) @ Conditions 11.6mW @ 2MSPS
Utilized IC / Part ADS7946
Supplied Contents Board(s)
Win Source Part Number 768135-ADS7946EVM-PDK
Popularity Medium
Supply and Demand Status Limited
Family Name ADS7946
ECCN EAR99
Halogen Free Unknown
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADS7946EVM-PDK CAD Model

Description

The ADS7946EVM-PDK from Texas Instruments is a comprehensive evaluation platform designed for the ADS7946, a 12-bit, 2-MSPS, dual-channel, unipolar, pseudo-differential SAR ADC. This product development kit enables designers and engineers to thoroughly test and assess the capabilities of the ADS7946 analog-to-digital converter in a variety of applications, ensuring seamless integration into their projects.

Key Features

  • Dual-Channel ADC: The ADS7946 features two independent ADC channels, allowing simultaneous sampling and increased throughput for multi-signal applications.
  • High-Speed Performance: With a sampling rate of up to 2 MSPS, the ADS7946 provides rapid data acquisition, suitable for high-speed signal processing tasks.
  • Pseudo-Differential Inputs: The pseudo-differential input structure offers improved noise immunity and is ideal for single-ended sensors that require a common-mode voltage range.
  • Low Power Consumption: Designed with power efficiency in mind, the ADS7946 operates with a low power consumption, making it suitable for battery-powered and portable applications.
  • Easy-to-Use Evaluation Module (EVM): The ADS7946EVM provides a user-friendly platform with all necessary features for immediate testing, including onboard reference, and a variety of configurable options.

Development Kit Contents

The ADS7946EVM-PDK includes the ADS7946 evaluation module (EVM), a precision host interface (PHI) controller board, and robust software that allows for easy interface with a personal computer. The software provides a graphical user interface (GUI) for data analysis and device configuration, enabling users to modify settings and view ADC performance in real-time.

Applications

The ADS7946EVM-PDK is suitable for a wide range of applications, including:

  • Medical instrumentation
  • Data acquisition systems
  • Battery-powered devices
  • Portable consumer electronics
  • Industrial process control

Conclusion

The ADS7946EVM-PDK from Texas Instruments is an invaluable tool for developers looking to harness the high-speed, dual-channel capabilities of the ADS7946 ADC. With its comprehensive set of features, low power consumption, and user-friendly evaluation software, this product development kit is an essential asset for a wide array of electronic designs and applications.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR ADS7924
Need more? Email Us
Maxim Integrated
EVALUATION KIT FOR MAX1202 / MAX1202 EVALUATION KIT
Need more? Email Us
Texas Instruments
EVAL MODULE FOR ADS1241 / EVALUATION MODULE FOR DATA CONVERSION IC
Lowest to $28.1542
Cirrus Logic Inc.
BOARD EVAL FOR CS5340 STEREO ADC / EVALUATION BOARD
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR AD7738 / AD7738 ADC Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD7654 / AD7654AS/AD7654ACPZ ADC Evaluation Board 500KSPS
Need more? Email Us
Linear Technology
BOARD EVAL LTC2272CUJ / LTC2272 ADC Demonstration Circuit 65MSPS Pscope IDE
Need more? Email Us
Texas Instruments
MODULE EVALUATION FOR ADS1224
Need more? Email Us
Texas Instruments
EVAL MODULE FOR AMC1203 / AMC1203/AMC1210 ADC Evaluation Board
Lowest to $49.4428

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess