EN
  • EN
  • DE

DC1151A-H

Part No DC1151A-H
Manufacturer Linear Technology
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description BOARD EVAL LTC2272CUJ / LTC2272 ADC Demonstration Circuit 65MSPS Pscope IDE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Number of Converters 1
Resolution 16
Sampling Rate 65M
Data Interface Serial
Input Range 1.5 ~ 2.25 Vpp
Power (Typ) @ Conditions 990mW @ 65MSPS
Utilized IC / Part LTC2272
Supplied Contents Board(s)
Win Source Part Number 782516-DC1151A-H
Popularity Medium
Supply and Demand Status Limited
Family Name DC1151A
Introduction Date January 11, 2009
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC1151A-H CAD Model

Description

Introducing the DC1151A-H Demonstration Board from Linear Technology

The DC1151A-H is a cutting-edge demonstration board from Linear Technology, designed to showcase the remarkable capabilities of the LTC3880EUJ dual output polyphase step-down DC/DC controller with digital power system management. This demonstration board is engineered to address the needs of demanding applications requiring high efficiency, precise regulation, and advanced monitoring features.

Key Features of the DC1151A-H

  • Integrated Digital Power System Management: The LTC3880EUJ controller at the heart of the DC1151A-H allows for real-time monitoring and control over the power system through the I2C/SMBus/PMBus interface.
  • Polyphase Capability: The board's design supports polyphase operation, which enhances performance by reducing input and output ripple and improving thermal management.
  • High-Efficiency Performance: With its synchronous step-down operation, the DC1151A-H ensures efficient power conversion, crucial for applications where energy conservation is paramount.
  • Precise Voltage Regulation: The board delivers accurate output voltage regulation with its fast transient response, ensuring the reliability and stability of the power supply.
  • Flexible Output Configuration: Users can configure the output voltages, switching frequency, and other parameters through the digital interface, tailoring the board's performance to specific requirements.
  • Robust Protection Features: The DC1151A-H includes overvoltage, undervoltage, overcurrent, and overtemperature protection, safeguarding the system against a wide range of potential issues.

Applications

The versatility of the DC1151A-H makes it an ideal platform for a variety of applications, including:

  • Datacom and Telecom Systems
  • Industrial Equipment
  • Medical Devices
  • High-Density Distributed Power Systems

Whether you are developing power systems for advanced telecommunications infrastructure or precision medical instruments, the DC1151A-H offers the performance, control, and reliability needed to meet the challenges of modern electronics.

Experience the power of digital system management with the DC1151A-H demonstration board and unlock the full potential of your power supply designs.

You May Also Be Interested in

Linear Technology
BOARD EVAL LTC2236IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2237IUH / LTC2237IUH High Speed ADC Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2254IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2228IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2229IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2246IUH / ADC Demonstration circuit
Need more? Email Us
Texas Instruments
KIT PERFORMANCE DEMO FOR ADS1256
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR TLC3548 / TLC3548 EVALUATION BOARD
Need more? Email Us
Linear Technology
BOARD EVAL LTC2297IUP / LTC2297 ADC Demonstration Circuit 40MSPS Pscope IDE
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess