AMC1203EVM - Texas Instruments Isolated Delta-Sigma Modulator Evaluation Module
The AMC1203EVM is a comprehensive evaluation module designed to showcase the performance and capabilities of the AMC1203, an isolated delta-sigma modulator from Texas Instruments. This evaluation module is an essential tool for engineers and designers looking to incorporate high-precision analog-to-digital conversion in industrial applications such as motor control, industrial automation, and power monitoring systems.
Key Features
- High Precision: The AMC1203 is a 16-bit delta-sigma modulator offering excellent accuracy and dynamic range, making it suitable for demanding applications that require precise measurement.
- Isolation: With built-in galvanic isolation up to 3kV, the AMC1203EVM provides a safe and reliable solution for separating high-voltage domains from low-voltage control circuits, enhancing both safety and noise immunity.
- Easy Integration: The evaluation module includes all necessary circuitry to facilitate quick and easy integration into existing systems, allowing for rapid prototyping and testing.
- Comprehensive Documentation: Texas Instruments provides extensive documentation for the AMC1203EVM, including detailed schematics, user guides, and application notes to assist with the evaluation and design process.
Applications
- Motor Control Systems
- Power Quality Measurement
- Industrial Automation
- Renewable Energy Systems
Technical Specifications
- Modulator Type: Delta-Sigma (ΔΣ)
- Resolution: 16-bit
- Isolation Voltage: 3kV RMS
- Supply Voltage: 5V
- Data Rate: 20MHz
With the AMC1203EVM, users can thoroughly evaluate the functionality and performance of the AMC1203 modulator. The module's user-friendly interface, combined with Texas Instruments' robust support materials, ensures a smooth and informative evaluation experience, paving the way for successful integration into a wide array of industrial and high-precision applications.