EN
  • EN
  • DE

CDB5340

Part No CDB5340
Manufacturer Cirrus Logic Inc.
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description BOARD EVAL FOR CS5340 STEREO ADC / EVALUATION BOARD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Cirrus Logic Inc.
Number of Converters 1
Resolution 24
Sampling Rate 192k
Data Interface Serial
Power (Typ) @ Conditions 180mW @ 5 V
Utilized IC / Part CS5340
Supplied Contents Board(s)
Win Source Part Number 771816-CDB5340
Popularity Medium
Supply and Demand Status Sufficient
Family Name CDB5340
Introduction Date November 20, 2000
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian CDB5340 CAD Model

Description

The CDB5340 is a development board designed to evaluate the CS5340, a 24-bit stereo analog-to-digital converter (ADC).

  • Interface: Serial data
  • ADC: Single CS5340
  • Sampling Rate: 192kHz
  • Contents: Board
  • Supply Voltage: +5V
  • Power Consumption: 180mW

You May Also Be Interested in

Renesas Electronics America
BOARD EVALUATION FOR ISLA224P
Need more? Email Us
Linear Technology
EVAL BOARD FOR LTC2226H / LTC2226H ADC Demonstration Board 25MSPS Pscope IDE
Need more? Email Us
Linear Technology
EVAL BOARDS FOR LTC1606
Need more? Email Us
Linear Technology
BOARD EVAL LTC2252IUH / LTC2252IUH ADC Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2247IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2290IUP / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2238IUH / ADC Demonstration circuit
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS, 1.8 V Analog-to-Digital Converter | BOARD EVALUATION 125MSPS AD9265
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR TLC3548 / TLC3548 EVALUATION BOARD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess