EN
  • EN
  • DE

DHNF-04F-T-V

Part No DHNF-04F-T-V
Manufacturer Diptronics
Catalog Custom Parts (B - D)
Description 4 POLES SMT ACT FLAT wt.Tape RoHSconf
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1158814-DHNF-04F-T-V
Categories Custom Parts
Manufacturer Diptronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DHNF-04F-T-V CAD Model

Description

The DHNF-04F-T-V is a DIP (Dual In-line Package) type tactile switch manufactured by Diptronics. Tactile switches are electromechanical switches that provide tactile feedback to the user when pressed, indicating that the switch has been activated. This particular model is commonly used in various electronic devices for momentary contact applications.

Applications

  • Consumer Electronics: Used in remote controls, gaming consoles, and other handheld devices.
  • Industrial Control Panels: Found in control panels for machinery and equipment.
  • Instrumentation: Employed in testing and measurement equipment.
  • Medical Devices: Utilized in medical equipment for user input.
  • Computer Peripherals: Used in keyboards, mice, and other computer input devices.

Features

  • DIP Type Package: Designed for through-hole mounting on PCBs.
  • Tactile Feedback: Provides a distinct click sensation to the user upon activation.
  • Momentary Contact: Operates as a momentary switch, closing the circuit only when pressed.
  • Compact Size: Small footprint allows for dense PCB layouts.
  • High Reliability: Designed for long-term use and reliable performance.

Benefits

  • Easy to Integrate: DIP package simplifies integration into existing designs.
  • User Feedback: Tactile feedback enhances the user experience.
  • Space Saving: Compact size allows for use in space-constrained applications.
  • Durable: Reliable construction ensures long-term performance.
  • Cost-Effective: Provides a cost-effective solution for switch applications.

Additional Details

The DHNF-04F-T-V switch is typically constructed with a plastic housing, a metal contact dome, and a base with pins for through-hole mounting. The force required to activate the switch and the travel distance of the contact dome are key specifications. It is important to consider the operating temperature range, contact resistance, and lifespan of the switch when selecting it for a particular application. The specific dimensions and electrical characteristics can be found in the Diptronics datasheet for this part. The switch is typically wave solderable.

You May Also Be Interested in

Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Murata Electronics North America
Need more? Email Us
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
Asahi Kasei Microsystems
Lowest to $1.0429
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Hewlett Packard
Need more? Email Us
AVX Corporation
Need more? Email Us
Broadcom Limited
Contact for details
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6553 $57.9355
90+ $1.3583 $122.2470
135+ $1.3159 $177.6465
185+ $1.2734 $235.5790
235+ $1.2310 $289.2850
315+ $1.1036 $347.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,340 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess