EN
  • EN
  • DE

MAX1202EVKIT

Part No MAX1202EVKIT
Manufacturer Maxim Integrated
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description EVALUATION KIT FOR MAX1202 / MAX1202 EVALUATION KIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Maxim Integrated
Number of Converters 1
Resolution 12
Sampling Rate 133k
Data Interface Serial
Input Range ±VREF/2
Power (Typ) @ Conditions 7.5mW @ 133kSPS
Utilized IC / Part MAX1202, MAX1203
Supplied Contents Board(s)
Win Source Part Number 769372-MAX1202EVKIT
Popularity Medium
Supply and Demand Status Balance
Family Name MAX1202
Introduction Date March 01, 1997
ECCN 4A994
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX1202EVKIT CAD Model

Description

The MAX1202EVKIT from Maxim Integrated is a comprehensive evaluation kit designed to provide an easy and efficient way to assess the performance of the MAX1202 Analog-to-Digital Converter (ADC). This 12-bit ADC with serial interface is ideal for applications requiring high-precision data acquisition such as industrial control systems, medical instruments, and data logging systems.

Key Features

  • High-Performance ADC: The MAX1202 is a 12-bit ADC featuring a pseudo-differential unipolar input and serial output. It offers a high sampling rate, making it suitable for high-speed applications.
  • Easy to Use: The evaluation kit comes with a user-friendly interface that allows for quick setup and testing, minimizing the time spent on configuration and troubleshooting.
  • Flexible Power Options: The MAX1202EVKIT can be powered through the USB port or an external power supply, providing versatility for different testing scenarios.
  • Complete Hardware and Software: The kit includes a fully assembled and tested evaluation board, as well as software for interfacing with a PC, enabling immediate evaluation out of the box.
  • Comprehensive Documentation: Detailed documentation is provided, including a user guide, schematic diagrams, and application notes to assist in the evaluation and integration process.

Applications

The MAX1202EVKIT is suitable for a wide range of applications, including:

  • Industrial Control Systems
  • Medical Instruments
  • Data Logging Systems
  • Portable Instrumentation
  • Process Control

About Maxim Integrated

Maxim Integrated is a globally recognized leader in the development of innovative analog and mixed-signal products. By integrating its state-of-the-art analog technologies, Maxim provides cutting-edge solutions for a broad spectrum of applications in the automotive, industrial, healthcare, mobile consumer, and cloud data center markets.

You May Also Be Interested in

Linear Technology
BOARD EVAL LTC2254IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2236IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2246IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2286IUP / LTC2286 ADC Demonstration Circuit 25MSPS Pscope IDE
Need more? Email Us
Renesas Electronics America
BOARD EVALUATION FOR ISLA224P
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS, 1.8 V Analog-to-Digital Converter | BOARD EVALUATION 125MSPS AD9265
Need more? Email Us
Linear Technology
EVAL BOARD FOR LTC2226H / LTC2226H ADC Demonstration Board 25MSPS Pscope IDE
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR TLC3548 / TLC3548 EVALUATION BOARD
Need more? Email Us
Linear Technology
BOARD EVAL LTC2225IUH / LTC2225IUH High Speed ADC Demonstration Circuit
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess