EN
  • EN
  • DE

EVAL-AD7738EBZ

Part No EVAL-AD7738EBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description BOARD EVAL FOR AD7738 / AD7738 ADC Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Number of Converters 1
Resolution 24
Sampling Rate 15.4k
Data Interface Serial
Input Range ±2.5 V
Power (Typ) @ Conditions 85mW @ 5 V
Utilized IC / Part AD7738
Supplied Contents Board(s)
Win Source Part Number 772365-EVAL-AD7738EBZ
Popularity Medium
Supply and Demand Status Limited
Family Name EVAL-AD7738EB
Introduction Date July 23, 2002
ECCN EAR99
Country of Origin Ireland
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian EVAL-AD7738EBZ CAD Model

Description

The EVAL-AD7738EBZ is a high-performance evaluation board offered by Analog Devices Inc., designed to assess the capabilities of the AD7738, a 24-bit, high precision, Sigma-Delta (ΣΔ) analog-to-digital converter (ADC). This evaluation board provides an efficient and user-friendly platform for testing the full features of the AD7738 ADC in various applications.

Key Features

  • 24-bit ΣΔ ADC with eight differential input channels
  • Exceptional noise performance with a programmable gain amplifier (PGA)
  • Flexible I/O voltage ranges to interface with a variety of logic levels
  • On-board reference and reference buffer
  • Easy-to-use evaluation software for data analysis and register configuration
  • USB interface for quick connectivity with PCs

Applications

The EVAL-AD7738EBZ is suitable for a wide range of precision measurement applications, including:

  • Industrial process control
  • Instrumentation and control systems
  • Data acquisition systems
  • Medical and scientific research equipment

Design and Functionality

The board is designed to highlight the AD7738's eight differential analog input channels, which can be configured for various sensor types. With its integrated PGA, the EVAL-AD7738EBZ allows for a wide variety of input signals, ensuring precise measurements across diverse ranges. The ADC features a high level of integration, reducing the need for external components and simplifying the design process for engineers.

Powered through the USB connection, the EVAL-AD7738EBZ is accompanied by dedicated evaluation software that facilitates data capture, display, and analysis, as well as device configuration. This software is a critical tool for designers looking to fine-tune the performance of the AD7738 for their specific applications.

For developers and engineers seeking to rapidly prototype and test their designs, the EVAL-AD7738EBZ from Analog Devices Inc. represents a robust solution, offering the precision and flexibility needed to meet the demands of high-accuracy measurement systems.

You May Also Be Interested in

Linear Technology
BOARD EVAL LTC2225IUH / LTC2225IUH High Speed ADC Demonstration Circuit
Need more? Email Us
Cirrus Logic Inc.
BOARD EVAL FOR CS5340 STEREO ADC / EVALUATION BOARD
Need more? Email Us
Linear Technology
BOARD DELTA SIGMA ADC LTC2481 / LTC2481 ADC Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2246IUH / ADC Demonstration circuit
Need more? Email Us
Texas Instruments
MODULE EVALUATION FOR ADS1224
Need more? Email Us
Texas Instruments
EVAL MODULE FOR ADS1231 / ADS1231 ADC Reference Design Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD7939CBZ / AD7939 ADC Evaluation Board 1.5MSPS
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR ADS8405 / ADS8405 EVALUATION BOARD
Lowest to $3.3013
Analog Devices Inc.
BOARD EVAL FOR AD7291 / AD7291 ADC Evaluation Board
Lowest to $92.9700

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess