Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Number of Converters 1
Resolution 24
Sampling Rate 15
Data Interface SPI
Input Range 0 ~ 2.5 V
Power (Typ) @ Conditions 0.6mW @ 3 V
Utilized IC / Part ADS1241M
Supplied Contents Board(s)
Win Source Part Number 772951-ADS1241EVM
Popularity Medium
Supply and Demand Status Limited
Family Name ADS1241
Introduction Date June 01, 2001
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian ADS1241EVM CAD Model

Description

The ADS1241EVM is an Evaluation Module (EVM) designed by Texas Instruments to facilitate the testing and evaluation of its high-performance, precision, 24-bit analog-to-digital converter (ADC) - the ADS1241. The ADS1241 is a versatile and feature-rich ADC that is ideal for a wide range of applications including industrial process control, temperature measurements with thermocouples or RTDs, and medical and scientific instrumentation.

Key Features

  • 24-Bit Resolution: The ADS1241 offers high-resolution data conversion, enabling precise measurements for critical applications.
  • Low Noise: With its low-noise performance, the ADS1241 ensures accuracy and stability in measurement readings.
  • Onboard Programmable Gain Amplifier (PGA): The PGA provides gains up to 128, which is essential for amplifying low-level signals.
  • Multiple Built-in Sensor Excitation Current Sources: These current sources are ideal for direct sensor measurement, reducing the need for external components.
  • Flexible Input Multiplexer (MUX): The MUX supports single-ended or differential inputs, allowing for a variety of signal types to be processed.

Design and Ease of Use

The ADS1241EVM comes with a user-friendly interface and is equipped with all the necessary components to immediately start the evaluation process. It includes a robust printed circuit board (PCB) that interfaces with the ADS1241 ADC and provides connections for power, digital I/O, and analog inputs. The EVM can be connected to a host computer via a standard interface, and when used with Texas Instruments' data capture software, it provides a comprehensive graphical user interface (GUI) for easy data analysis and device configuration.

Software Support and Resources

Texas Instruments provides extensive support for the ADS1241EVM through a variety of software tools, reference designs, and detailed documentation. The available resources are designed to accelerate development and enable users to leverage the full potential of the ADS1241 ADC in their specific applications.

Applications

  • Industrial Process Control
  • Temperature Measurement with Thermocouples or RTDs
  • Medical Instrumentation
  • Scientific Research Equipment
  • Weight Measurement Systems

You May Also Be Interested in

Analog Devices Inc.
Digital to Analog Converters - DAC
Lowest to $278.4001
ECAD model for AD7245ATQ/883B
Linear Technology
BOARD EVAL LTC2239IUH / ADC Demonstration circuit
Need more? Email Us
ECAD model for DC782A-L
Linear Technology
BOARD EVAL LTC2246IUH / ADC Demonstration circuit
Need more? Email Us
ECAD model for DC782A-D
Analog Devices Inc.
EVAL BOARD FOR AD4003 / AD4003 - 18 Bit 2M Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Need more? Email Us
ECAD model for EVAL-AD4003FMCZ
Linear Technology
BOARD DEMO LTC2205CUK-14 / LTC2205CUK-14 ADC Demonstration Circuit 65MSPS
Need more? Email Us
ECAD model for DC919A-I
Linear Technology
BOARD EVAL LTC2237IUH / LTC2237IUH High Speed ADC Demonstration Circuit
Need more? Email Us
ECAD model for DC782A-N
Analog Devices Inc.
14-Bit, 20/40/65 MSPS Dual A/ D Converter
Need more? Email Us
ECAD model for AD9248BST-65
Texas Instruments
EVAL MODULE FOR ADS4125
Need more? Email Us
ECAD model for ADS4125EVM
Texas Instruments
EVALUATION MODULE FOR TLC3548 / TLC3548 EVALUATION BOARD
Need more? Email Us
ECAD model for TLC3548EVM

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention