EN
  • EN
  • DE

EVAL-AD7654CBZ

Part No EVAL-AD7654CBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description BOARD EVALUATION FOR AD7654 / AD7654AS/AD7654ACPZ ADC Evaluation Board 500KSPS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Series PulSAR
Part Status Obsolete(EOL)
Number of Converters 2
Resolution 16
Sampling Rate 500k
Data Interface Serial, Parallel
Input Range 0 ~ 5 V
Power (Typ) @ Conditions 120mW @ 500kSPS
Utilized IC / Part AD7654
Supplied Contents Board(s)
Win Source Part Number 774279-EVAL-AD7654CBZ
Popularity Medium
Supply and Demand Status Limited
Family Name EVAL-AD7654CB
Introduction Date November 01, 2007
ECCN 4A994.k.2
Country of Origin United States of America
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian EVAL-AD7654CBZ CAD Model

Description

Description of EVAL-AD7654CBZ from Analog Devices Inc.

The EVAL-AD7654CBZ is a high-performance evaluation board from Analog Devices Inc., designed for testing and assessing the capabilities of the AD7654 analog-to-digital converter (ADC). The AD7654 is a 16-bit, dual-channel, simultaneous sampling ADC that offers a fast conversion rate, making it an ideal choice for high-speed data acquisition systems, medical instruments, and industrial control applications.

This evaluation board provides engineers with a robust platform to evaluate the features and performance of the AD7654 ADC in a real-world environment. It comes equipped with all the necessary components to fully demonstrate the functionality of the ADC, including reference voltage sources, power supply regulation, and digital interface circuitry.

The EVAL-AD7654CBZ is designed for ease of use, allowing users to quickly set up the board and begin testing without the need for extensive configuration. The board interfaces with a PC via a standard parallel port, enabling simple data transfer and analysis. Additionally, the evaluation software provided by Analog Devices allows for convenient manipulation of the ADC's parameters and real-time observation of its performance.

Key features of the EVAL-AD7654CBZ include:

  • Support for the 16-bit AD7654 ADC with dual simultaneous sampling channels.
  • High-speed throughput of up to 250 kSPS per channel.
  • Flexible input voltage range to accommodate a variety of signal types.
  • On-board reference and buffer circuitry to ensure accurate and stable measurements.
  • Easy-to-use software interface for data capture and analysis.
  • Compatibility with various data acquisition and processing systems through its parallel port interface.

With its comprehensive features and user-friendly design, the EVAL-AD7654CBZ is an excellent tool for developers and engineers looking to harness the full potential of the AD7654 ADC. Whether it's for prototyping or for conducting detailed performance analysis, this evaluation board is an invaluable asset for any project requiring precise and rapid analog-to-digital conversion.

You May Also Be Interested in

Texas Instruments
DEMO BOARD FOR PCM1801 / High Performance Data Conversion Kit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2269 / ADC Demonstration circuit
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR ADS1232 / ADS1232 ADC Reference Design Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR ADS8405 / ADS8405 EVALUATION BOARD
Lowest to $3.3013
Texas Instruments
MODULE EVALUATION FOR ADS1224
Need more? Email Us
Linear Technology
BOARD DEMO 16BIT 40MSPS LTC2181 / LTC2181 ADC Demonstration Circuit 40MSPS Pscope IDE
Need more? Email Us
Linear Technology
EVAL BOARDS FOR LTC1606
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LFCSP A/D CONV / AD9259 ADC Evaluation Board 50MSPS
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR TLC3548 / TLC3548 EVALUATION BOARD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess