EN
  • EN
  • DE

EX128-PTQG64I

Part No EX128-PTQG64I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 46 I/O 64TQFP / series Field Programmable Gate Array (FPGA) IC 46 256 64-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series EX
Package Tray
Number of Logic Elements/Cells 256
Number of I/O 46
Number of Gates 6000
Voltage - Supply 2.3V ~ 2.7V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 64-LQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number EX128
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 160
Win Source Part Number 1011531-EX128-PTQG64I
Ultra Librarian 3D Model Ultra Librarian EX128-PTQG64I CAD Model

Description

Introducing the EX128-PTQG64I, a state-of-the-art microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This high-performance, low-power device is designed to cater to a wide range of applications, from industrial control systems to sophisticated consumer electronics. With its robust design and versatile features, the EX128-PTQG64I is engineered to provide a reliable and efficient solution for your complex electronic designs.

Key Features

  • Advanced Core: At the heart of the EX128-PTQG64I lies a powerful processing core that delivers exceptional computational speed and efficiency, ensuring smooth operation even in demanding applications.
  • Memory Capacity: Equipped with ample memory, this MCU offers generous program storage and RAM for your applications, allowing for complex code and data handling without compromising performance.
  • High Integration: The device includes a range of integrated peripherals, reducing the need for external components and simplifying the overall design process. This integration helps in minimizing the footprint and cost of the end product.
  • Low Power Consumption: Designed with energy efficiency in mind, the EX128-PTQG64I maintains a low power draw, making it ideal for battery-powered devices and applications where power conservation is critical.
  • Robust Temperature Range: The industrial-grade version of the chip, indicated by the 'I' in its product code, is built to withstand extreme temperature conditions, ensuring reliable performance even in the harshest environments.
  • Quality and Reliability: Microchip Technology's commitment to quality means that the EX128-PTQG64I is manufactured to the highest standards, offering dependable operation over its lifespan.

Applications

The versatility of the EX128-PTQG64I allows it to be used in a multitude of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Smart Home Devices
  • Internet of Things (IoT) Devices
  • Medical Equipment
  • Consumer Electronics

Whether you're developing the next generation of smart devices or enhancing the capabilities of industrial machinery, the Microchip Technology EX128-PTQG64I microcontroller provides the performance, reliability, and flexibility needed to drive your innovation forward.

You May Also Be Interested in

Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess