EN
  • EN
  • DE

SUP75N03-07

Part No SUP75N03-07
Manufacturer Vishay
Catalog FETs - Single
Description N-Channel 30-V (D-S) 175C MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194975-SUP75N03-07
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SUP75N03-07 CAD Model

Description

The SUP75N03-07 is an N-Channel power MOSFET from Vishay Siliconix, designed for high-efficiency switching applications. This device is characterized by its very low on-resistance and fast switching speed, making it suitable for use in DC-DC converters, power management circuits, and motor control applications.

Applications:

  • Synchronous Rectification: Used in DC-DC converters to improve efficiency by replacing diodes with MOSFETs.
  • DC-DC Conversion: Power regulation in various electronic devices.
  • Power Tools: Motor control in cordless drills and other power tools.
  • Battery Management Systems (BMS): Switching and protection in battery-powered applications.
  • Motor Control: Efficient control of small to medium-sized motors.

Features:

  • N-Channel MOSFET: Provides efficient and fast switching capabilities.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • Fast Switching Speed: Reduces switching losses and allows for higher frequency operation.
  • High Current Capability: Supports high current loads.
  • Logic Level Gate Drive: Can be driven directly by logic-level signals, simplifying the drive circuitry.
  • TrenchFET® Power MOSFET Technology: Offers high power density and efficiency.
  • Lead (Pb)-free and RoHS Compliant: Meets environmental standards.

Benefits:

  • Increased Efficiency: Low RDS(on) reduces power dissipation, leading to more efficient systems.
  • Simplified Design: Logic-level gate drive reduces the complexity of the gate drive circuitry.
  • Improved Thermal Performance: Allows for operation at higher power levels.
  • Reliable Operation: Robust design ensures stable performance in demanding environments.
  • Environmentally Friendly: Complies with RoHS standards.

Additional Details:

The SUP75N03-07 features a drain-source voltage (VDS) rating of 30V and a continuous drain current (ID) rating of up to 75A, depending on the package and thermal conditions. Its very low on-resistance (RDS(on)) typically measures in the milliohms, which minimizes power loss during conduction. This MOSFET is designed to be driven by logic-level signals, simplifying integration into digital control systems. It typically comes in a TO-220 or similar package for efficient heat dissipation. The device is suitable for applications where high efficiency and compact size are critical requirements. The gate threshold voltage is designed for logic-level compatibility, typically between 1V and 2.5V.

You May Also Be Interested in

EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess