Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series microPOWER
Number of Converters 1
Resolution 12
Sampling Rate 100k
Data Interface I2C, Serial
Input Range 0 ~ Vdd
Utilized IC / Part ADS7924
Supplied Contents Board(s)
Win Source Part Number 768132-ADS7924EVM
Popularity Medium
Supply and Demand Status Limited
Family Name ADS7924
Introduction Date June 09, 2010
ECCN EAR99
Halogen Free Unknown
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADS7924EVM CAD Model

Description

The ADS7924EVM is a compact evaluation module designed by Texas Instruments to facilitate the testing and performance analysis of the ADS7924 Integrated Circuit. The ADS7924 is a four-channel, 12-bit, low-power analog-to-digital converter (ADC) with an I2C interface, making it an ideal solution for multi-channel sensor measurement in power-sensitive applications.

Key Features of ADS7924EVM:

  • Integrated ADC: The EVM includes the ADS7924 ADC, which offers four multiplexed inputs, enabling the evaluation of multiple sensors simultaneously.
  • Low Power Consumption: Designed for battery-operated and power-conscious applications, the ADS7924EVM demonstrates the low power consumption of the ADC, which can operate in auto-scan or single-shot mode.
  • User-Friendly Interface: The evaluation module connects to a PC via USB, allowing for easy access to the ADC's features and simplifying data collection and analysis.
  • Software Support: Texas Instruments provides comprehensive software support for the ADS7924EVM, including an intuitive graphical user interface (GUI) that helps users configure the ADC and visualize the data.
  • Flexible Power Options: The EVM can be powered through the USB connection or via an external power supply, offering versatility for different testing scenarios.

Applications:

The ADS7924EVM is suitable for a wide range of applications, particularly where multiple sensor measurements are required without sacrificing power efficiency. Typical applications include:

  • Portable Medical Devices
  • Battery-Operated Equipment
  • Power Management Systems
  • Industrial Monitoring and Control

What's Included:

The ADS7924EVM package includes the evaluation module itself, along with necessary software for installation on a PC. Users can quickly set up the EVM and begin testing the ADS7924 ADC in their specific application environment.

Ordering Information:

To order the ADS7924EVM or to find more information about pricing and availability, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
DEMO BOARD FOR ADS1216 / DEMO BOARD
Need more? Email Us
ECAD model for DEM-ADS1216
Analog Devices Inc.
14-Bit, 20/40/65 MSPS Dual A/ D Converter
Need more? Email Us
ECAD model for AD9248BST-65
Texas Instruments
DEMO BOARD FOR ADS830E
Need more? Email Us
ECAD model for DEM-ADS830E
Analog Devices Inc.
BOARD EVALUATION FOR AD7793
Need more? Email Us
ECAD model for EVAL-AD7793EBZ
Texas Instruments
EVAL MODULE FOR AMC1203 / AMC1203/AMC1210 ADC Evaluation Board
Need more? Email Us
ECAD model for AMC1203EVM
Maxim Integrated
EVALUATION KIT FOR MAX1202 / MAX1202 EVALUATION KIT
Need more? Email Us
ECAD model for MAX1202EVKIT
Maxim Integrated
EVAL KIT W/MODULE FOR MAX11214 2 / MAX11166 - 16 Bit 500k Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Need more? Email Us
ECAD model for MAXPRECADCMB#
Analog Devices Inc.
Digital to Analog Converters - DAC
Lowest to $278.4001
ECAD model for AD7245ATQ/883B
Texas Instruments
EVAL MODULE FOR ADS8331
Need more? Email Us
ECAD model for ADS8331EVM

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention