EN
  • EN
  • DE

TAS5132DDV

Part No TAS5132DDV
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D STER 26W 44HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Series PurePath Digital™
Package Tube
Product Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 26W x 2 @ 6Ohm
Voltage - Supply 10.8V ~ 13.2V
Features Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Type Surface Mount
Temperature Range - Operating 0°C ~ 70°C (TA)
Supplier Device Package 44-HTSSOP
Package / Case 44-PowerTSSOP (0.244", 6.20mm Width)
Base Product Number TAS5132
Standard Package 35 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 681372-TAS5132DDV
Ultra Librarian 3D Model Ultra Librarian TAS5132DDV CAD Model

Description

The TAS5132DDV is a high-performance audio amplifier integrated circuit (IC) designed and manufactured by the esteemed semiconductor company, Texas Instruments (TI). This product is a part of TI's PurePath Digital™ line, which is renowned for delivering crystal clear sound quality. The TAS5132DDV is particularly well-suited for high-fidelity (Hi-Fi) home theater systems, DVD receivers, and digital speaker systems.

Key Features

  • Output Power: The IC is capable of delivering up to 25W continuous average power to an 8-Ω load with less than 10% THD+N from a 36V supply.
  • Efficiency: It operates with high efficiency, which reduces the need for heat sinks and simplifies thermal management within the system.
  • Audio Quality: With an advanced modulation technique, the TAS5132DDV ensures excellent audio performance with a dynamic range greater than 100 dB.
  • Integrated Functions: It features built-in functions such as overcurrent protection, thermal protection, and a mute function to ensure reliable operation under various conditions.
  • Flexibility: The device supports multiple switching rates, enabling flexibility in the design of the audio system.

Applications

The TAS5132DDV is ideal for a range of audio applications, including:

  • Home Theater Systems
  • Active Speakers
  • Mini/Micro Component Systems

Technical Specifications

Parameter Value
Output Power (per channel) 25W
Load Impedance 8 Ω
Total Harmonic Distortion + Noise (THD+N) < 10%
Supply Voltage 36V
Dynamic Range > 100 dB

Conclusion

The TAS5132DDV stands out for its efficient operation, high-quality audio output, and integrated safety features, making it a top choice for audio enthusiasts and professionals seeking a reliable and high-performing audio amplifier solution.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6846 $53.7922
16+ $6.3053 $100.8848
25+ $6.1082 $152.7050
34+ $5.9112 $200.9808
44+ $5.7142 $251.4248
59+ $5.1230 $302.2570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess