EN
  • EN
  • DE

STV6412A-1

Part No STV6412A-1
Manufacturer STMicroelectronics
Catalog Interface - Analog Switches - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Interface - Analog Switches - SpecialPurpose
Win Source Part Number 194832-STV6412A-1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STV6412A-1 CAD Model

Description

The STV6412A-1 is a versatile audio/video switch matrix integrated circuit designed and manufactured by STMicroelectronics. This IC is specifically engineered to cater to the sophisticated requirements of modern multimedia and TV applications. With its multi-channel input and output capabilities, the STV6412A-1 offers seamless switching between various audio and video sources, making it an ideal choice for consumer electronics such as TVs, set-top boxes, and DVD players.

Key Features

  • Multi-Channel Support: The STV6412A-1 provides two audio inputs (AUX and TV) and six audio outputs, along with two CVBS video inputs and outputs, facilitating the connection of multiple devices.
  • High-Quality Audio Switching: It ensures minimal signal distortion and crosstalk, delivering high-fidelity audio performance for an immersive listening experience.
  • Integrated Video Buffer: The on-chip video buffer amplifies the video signal, ensuring a stable and clear video output even with long cable runs.
  • I²C Bus Control: The device can be easily controlled via an I²C-compatible serial bus, allowing for straightforward integration into digital control systems.
  • Low Power Consumption: Designed with power efficiency in mind, the STV6412A-1 maintains low power consumption, making it suitable for energy-conscious applications.
  • Standby Mode: A standby control input enables the IC to enter a low-power state, further conserving energy when not in active use.

Applications

The STV6412A-1 is designed to be used in a variety of applications where audio and video signal routing is required. It is particularly well-suited for:

  • Television Sets
  • Digital Satellite and Cable Set-Top Boxes
  • DVD Players and Recorders
  • Home Theater Systems
  • Personal Video Recorders (PVRs)

With its robust design and comprehensive feature set, the STV6412A-1 from STMicroelectronics stands out as a prime choice for manufacturers and designers looking to enhance the multimedia capabilities of their products while ensuring reliability and ease of use.

You May Also Be Interested in

Littelfuse Inc.
IC ANALOG SW ARRAY DUAL 20SOIC
Lowest to $18.1765
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Texas Instruments
IC MUX/DEMUX VID SW QUAD 16-SOIC
Lowest to $0.8254
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess