EN
  • EN
  • DE

FSUSB31L8X_F113

Part No FSUSB31L8X_F113
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches - Special Purpose
Description IC USB SWITCH DPST 8MICROPAK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features USB Switch IC 1 Channel 8-MicroPak™
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-UFQFN
Case / Package 8-MicroPak™
Family Name FSUSB3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FSUSB31L8X_F113CT, FSUSB31L8X_F113TR, FSUSB31L8X_F113DKR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872341-FSUSB31L8X_F113
Ultra Librarian 3D Model Ultra Librarian FSUSB31L8X_F113 CAD Model

Description

Product Overview: FSUSB31L8X_F113 by ON Semiconductor

The FSUSB31L8X_F113 is a cutting-edge USB 2.0 High-Speed (480 Mbps) switch from ON Semiconductor, designed to facilitate the sharing of USB signals among multiple peripherals. This innovative product is tailored for applications where USB ports need to be switched between different systems or devices, ensuring efficient and reliable connectivity in a variety of consumer, computing, and communication devices.

Key Features

  • High-Speed Data Transfer: With support for USB 2.0 High-Speed data rates, the FSUSB31L8X_F113 ensures swift and efficient data transfer between connected devices.
  • Low Power Consumption: This device is optimized for low power consumption, making it ideal for battery-powered applications where energy efficiency is paramount.
  • Enhanced Signal Integrity: The switch is designed to maintain signal integrity even at high data rates, which is crucial for maintaining the performance and reliability of connected USB devices.
  • Compact Packaging: Housed in a compact package, the FSUSB31L8X_F113 is suited for space-constrained applications, allowing for more flexible PCB layout and design.
  • Multiple Configuration Options: It provides various configuration possibilities, allowing for greater flexibility in how USB signals are routed and managed within a system.

Applications

The FSUSB31L8X_F113 is versatile and can be integrated into a wide array of products and systems, including:

  • Smartphones and Tablets
  • Laptop and Desktop Computers
  • USB Peripheral Sharing Devices
  • Printers and Multifunction Devices
  • Docking Stations and Port Replicators
  • Consumer Electronics

ON Semiconductor's FSUSB31L8X_F113 is engineered to provide seamless functionality and compatibility, ensuring that users can connect multiple devices with confidence and ease. Whether it's for personal use or for enhancing the capabilities of commercial products, this USB switch stands out for its performance, efficiency, and versatility, making it an excellent choice for designers and engineers looking to optimize their USB connectivity solutions.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7655 $59.0620
10+ $12.1148 $121.1480
15+ $11.7371 $176.0565
21+ $11.3583 $238.5243
27+ $10.9794 $296.4438
36+ $9.8441 $354.3876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess