EN
  • EN
  • DE

STV6618DT

Part No STV6618DT
Manufacturer STMicroelectronics
Catalog Interface - Analog Switches - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Interface - Analog Switches - SpecialPurpose
Win Source Part Number 194836-STV6618DT
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STV6618DT CAD Model

Description

The STV6618DT, from STMicroelectronics, is a high-performance dual-input HDMI interface that is designed to provide seamless connectivity for high-definition multimedia applications. This versatile component is an ideal solution for designers looking to integrate HDMI capabilities into their products, such as digital televisions, A/V receivers, set-top boxes, and home theater systems.

Key Features

  • Dual HDMI Inputs: The STV6618DT is equipped with two HDMI inputs, allowing for easy switching between different HDMI sources without the need for additional external switches.
  • Enhanced Video Performance: It supports a wide range of video formats, including 1080p, 4K, 3D, and deep color, ensuring compatibility with the latest video standards for crystal-clear image quality.
  • Audio Support: The device is capable of handling high-definition audio formats such as Dolby TrueHD and DTS-HD Master Audio, providing an immersive audio experience to complement the video performance.
  • Integrated Equalization: Built-in cable equalization enables the STV6618DT to compensate for signal degradation over long cable runs, preserving signal integrity and quality.
  • Low Power Consumption: Designed with power efficiency in mind, the STV6618DT minimizes energy usage, making it suitable for energy-sensitive applications.
  • ESD Protection: The device includes robust electrostatic discharge (ESD) protection, safeguarding the HDMI interface from common static electricity damage.

Applications

  • High-Definition Televisions (HDTVs)
  • Audio/Video Receivers (AVRs)
  • Set-Top Boxes (STBs)
  • Home Theater Systems
  • Professional Video Equipment

The STV6618DT stands out for its combination of dual-input flexibility, high-performance video and audio support, and robust design features. It is an excellent choice for manufacturers and designers who demand the best in HDMI connectivity and quality. By integrating the STV6618DT into their products, developers can ensure that their devices are ready for the demands of modern high-definition content delivery.

You May Also Be Interested in

Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
Texas Instruments
IC MUX/DEMUX VID SW QUAD 16-SOIC
Lowest to $0.8254
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7921 $62.2973
30+ $3.9316 $117.9480
46+ $3.8092 $175.2232
63+ $3.6868 $232.2684
82+ $3.5632 $292.1824
109+ $3.1947 $348.2223
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess