EN
  • EN
  • DE

STA335BW13TR

Part No STA335BW13TR
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Audio Special Purpose
Win Source Part Number 194137-STA335BW13TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STA335BW13TR CAD Model

Description

Product Overview: STA335BW13TR by STMicroelectronics

The STA335BW13TR is a state-of-the-art sound terminal from STMicroelectronics, designed to deliver high-quality audio performance in a compact and efficient package. This integrated circuit is part of ST's Sound Terminal® family and is well-suited for a wide range of applications, including flat-panel TVs, compact audio systems, and digital audio devices.

Key Features

  • Power Output: The STA335BW13TR boasts 2 x 20 watts of output power into an 8-ohm load, with a 1% total harmonic distortion plus noise (THD+N), ensuring powerful and clear audio reproduction.
  • Power Efficiency: This device employs a fully integrated PowerSSO-36 package with high efficiency, thanks to its advanced BCD (Bipolar-CMOS-DMOS) technology, which minimizes power loss and heat generation.
  • Audio Fidelity: With a signal-to-noise ratio (SNR) of 100 dB and a dynamic range that matches, the STA335BW13TR guarantees pristine audio quality with minimal background noise.
  • Flexibility: The chip includes features such as selectable wide-range single-ended or differential inputs, allowing it to adapt to different audio sources and configurations.
  • Protection Features: It comes with an array of protection mechanisms, including short-circuit protection, thermal overload protection, and a clip detector, ensuring the longevity and reliability of both the IC and the audio system.

Technical Specifications

  • Supply Voltage: The device operates on a supply voltage range from 4.5V to 18V, accommodating various power sources and requirements.
  • Audio Inputs: It supports multiple input configurations, including I²S and TDM digital audio interfaces, providing versatility in audio signal management.
  • Output Configurations: The STA335BW13TR can be configured in different output modes such as stereo, mono, and PWM outputs to suit the specific needs of the audio application.

The STA335BW13TR is not only a testament to STMicroelectronics' commitment to innovation in the audio technology space but also a reliable choice for designers looking to integrate high-quality audio into their products with minimal design complexity. Its combination of power, efficiency, and audio performance makes it an ideal solution for a variety of modern audio applications.

You May Also Be Interested in

Rohm Semiconductor
IC AUDIO VIDEO DRIVER VBGA / Audio Channel
Need more? Email Us
CML Microcircuits
IC AUDIO SIGNAL PROCESSR 28TSSOP
Need more? Email Us
Cirrus Logic Inc.
CS4226 - SURROUND SOUND CODEC
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427
Asahi Kasei Microsystems
IC AUD PROCESSOR ADC/DAC 48LQFP / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC SIGNAL PROCESSOR 24-SSOP
Need more? Email Us
Vishay
Audio Detection Switch 1 Channel 10-miniQFN (1.4x1.8)
Need more? Email Us
ON Semiconductor
Audio Channel
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2982 $58.4190
100+ $1.2139 $121.3900
150+ $1.1723 $175.8450
215+ $1.0892 $234.1780
280+ $1.0464 $292.9920
345+ $1.0049 $346.6905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess