EN
  • EN
  • DE

TDA7432D013TR

Part No TDA7432D013TR
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC PROCESSOR BASIC AUDIO SO-20
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Audio Tone Processor
Applications Automotive Audio, Consumer Audio
Number of Channels 2
Supply Voltage - Operating 7 V to 10.2 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SO
Win Source Part Number 212750-TDA7432D013TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7432D013TR CAD Model

Description

STMicroelectronics TDA7432D013TR Audio Processor

The TDA7432D013TR from STMicroelectronics is a sophisticated audio processor IC designed for high-quality sound systems. This versatile component is a part of STMicroelectronics' commitment to providing advanced audio processing solutions that enhance the listening experience across a variety of applications.

At the core of the TDA7432D013TR is its ability to provide advanced signal processing capabilities. It is equipped with features such as volume, balance, bass, and treble control, allowing for fine-tuning of audio output to match user preferences and acoustical environments. The integrated loudness function ensures that even at low volumes, the audio remains rich and full-bodied, compensating for the human ear's sensitivity to different frequencies.

This audio processor is designed with user convenience in mind, offering electronic control through I²C bus communication. This digital interface allows for seamless integration with microcontrollers and other digital systems, enabling easy control over the audio parameters without the need for numerous external components. The TDA7432D013TR's compact surface-mount package makes it an ideal choice for space-constrained applications.

With its robust design, the TDA7432D013TR operates over a wide temperature range, ensuring reliable performance in various environments. Its low distortion and noise levels contribute to a pristine audio output, making it suitable for high-fidelity audio systems in home theaters, car audio, and professional sound equipment.

Key Features:

  • Volume, balance, bass, and treble control
  • Integrated loudness function
  • Electronic control via I²C bus
  • Low distortion and noise
  • Wide operating temperature range
  • Surface-mount package for compact applications

The TDA7432D013TR is supplied in a surface-mount package, specifically in Tape & Reel (TR) format, facilitating automated assembly processes for mass production. Its part number reflects this packaging method, indicating its readiness for integration into a wide range of consumer and professional audio products.

Whether you're designing a high-end home audio system, an in-car entertainment system, or professional sound equipment, the TDA7432D013TR from STMicroelectronics offers the functionality and performance needed to create an exceptional audio experience.

You May Also Be Interested in

ON Semiconductor
Audio Channel
Need more? Email Us
NXP / Nexperia
Audio Audio Tone Processor 2 Channel 32-SO
Need more? Email Us
Vishay
Audio Detection Switch 1 Channel 10-miniQFN (1.4x1.8)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Lowest to $1.7960
Cirrus Logic Inc.
CS4226 - SURROUND SOUND CODEC
Need more? Email Us
Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847
Rohm Semiconductor
IC SIGNAL PROCESSOR 24-SSOP
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9723 $59.4460
48+ $2.4389 $117.0672
74+ $2.3627 $174.8398
102+ $2.2864 $233.2128
131+ $2.2102 $289.5362
175+ $1.9815 $346.7625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 631 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess