EN
  • EN
  • DE

TDA7439

Part No TDA7439
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description THREE BANDS DIGITALLY CONTROLLED AUDIO PROCESSOR | IC AUDIO TONE PROCESSOR 30SDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Function Audio Tone Processor
Applications Automotive Audio, Consumer Audio
Number of Channels 2
Interface I2C
Supply Voltage (V) 7V ~ 10.2V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 30-SDIP (0.400", 10.16mm)
Supplier Device Package 30-SDIP
Family Part Number TDA7439
Manufacturer Pack Quantity 16
MSL Level 1 (Unlimited)
Win Source Part Number 1266204-TDA7439
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7439 CAD Model

Description

The TDA7439 from STMicroelectronics is a sophisticated audio processor IC, dedicated to the demanding field of car audio and sophisticated Hi-Fi systems. This integrated circuit is designed to provide a comprehensive solution for advanced audio signal processing in a compact and efficient package.

At the heart of the TDA7439 lies a powerful 3-band digitally controlled audio processor. This processor includes features such as volume control, balance, and tone (bass, midrange, and treble) adjustments. The device also offers input switching capabilities, allowing for seamless selection between multiple audio sources.

Key Features:

  • Input Multiplexer: The TDA7439 features a 4 stereo input multiplexer, providing flexibility in handling various audio sources.
  • Tone Control: Users can adjust the bass, middle, and treble frequencies to tailor the audio output to their preferences or to compensate for acoustic deficiencies in the playback environment.
  • Volume Control: The device offers a wide range of volume control with 1dB steps for precise sound level adjustments.
  • Independent Speaker Control: Balance and fader allow for independent control of the sound distribution between speakers.
  • Low Distortion: Ensures high-quality audio reproduction with minimal signal distortion.
  • Low Noise: The design of the TDA7439 minimizes noise, ensuring a clear audio experience.

With its I<sup>2C bus control, the TDA7439 can be easily integrated into modern audio systems, allowing for programmable control over the audio path. This digital interface simplifies the design of complex audio systems by reducing the number of external components required for communication.

The TDA7439 is housed in a 30-pin shrink small outline package (SSOP), which is designed for space-saving and is ideal for applications where board space is at a premium.

In summary, the TDA7439 stands out as a versatile and high-performance audio processor that is well-suited for advanced audio applications where quality and functionality are paramount. Whether for car audio systems or high-fidelity home audio setups, the TDA7439 delivers the control and customization needed to create an exceptional listening experience.

You May Also Be Interested in

Asahi Kasei Microsystems
IC AUD PROCESSOR ADC/DAC 48LQFP / Audio Channel
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103
Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us
ON Semiconductor
Audio Channel
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Renesas Electronics America
2-CH ELECTRONIC VOLUME BALANCE / Audio Channel
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Lowest to $9.2279
Vishay
Audio Detection Switch 1 Channel 10-miniQFN (1.4x1.8)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess