EN
  • EN
  • DE

FSUSB45UMX

Part No FSUSB45UMX
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches - Special Purpose
Description IC USB SWITCH DPDT 10UMLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features USB Switch IC 1 Channel 10-UMLP (1.8x1.4)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 10-UFQFN
Case / Package 10-UMLP (1.8x1.4)
Family Name FSUSB45
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FSUSB45UMXTR, FSUSB45UMXCT, FSUSB45UMXDKR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872343-FSUSB45UMX
Ultra Librarian 3D Model Ultra Librarian FSUSB45UMX CAD Model

Description

ON Semiconductor FSUSB45UMX USB 2.0 High-Speed Switch

The ON Semiconductor FSUSB45UMX is a versatile USB 2.0 high-speed (480 Mbps) switch that is designed to provide an efficient and reliable solution for multiplexing signals in various USB applications. This advanced switch is specifically engineered to address the needs of portable electronic devices where power conservation and space-saving are critical considerations.

Featuring a bi-directional, low on-capacitance, and low on-resistance design, the FSUSB45UMX facilitates a high-fidelity signal transfer which is essential for maintaining signal integrity in high-speed USB communication. The device is optimized for low-power operation, drawing minimal quiescent current, which is particularly beneficial for battery-powered gadgets such as smartphones, tablets, and laptops.

The FSUSB45UMX is equipped with two single-pole, double-throw (SPDT) switches. This configuration allows for the seamless routing of differential USB data signals (D+ and D-) to two possible destinations, making it an ideal choice for applications that require switching between USB ports or signal paths. The switch is controlled via a single input (SEL), which simplifies the logic control interface and reduces the need for additional control lines.

One of the key features of the FSUSB45UMX is its built-in ESD protection circuitry, which provides robust protection against electrostatic discharge events. This protection ensures the longevity and reliability of both the switch and the connected USB devices, safeguarding against potential damage caused by ESD events that commonly occur during plugging and unplugging of USB connectors.

The ON Semiconductor FSUSB45UMX is offered in a space-efficient, ultra-small µDFN-10 package, which is highly beneficial for space-constrained applications. The compact footprint of the device allows designers to minimize PCB space usage while still delivering the full functionality required for high-speed USB switching.

Overall, the FSUSB45UMX is a high-performance, low-power USB switch that delivers the reliability and efficiency needed in today's portable and high-speed data communication applications. Its integration into a system ensures seamless USB signal management while maintaining signal integrity and protecting against ESD, all within a minimal form factor.

You May Also Be Interested in

Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Analog Devices Inc.
IC DEMUX 1 X 1:2 24CQFN
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SSOP
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3054 $50.3910
400+ $0.2506 $100.2400
620+ $0.2427 $150.4740
855+ $0.2349 $200.8395
1,105+ $0.2271 $250.9455
1,475+ $0.2036 $300.3100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess