EN
  • EN
  • DE

TEA6420/L

Part No TEA6420/L
Manufacturer STMicroelectronics
Catalog Interface - Analog Switches - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches - SpecialPurpose
Manufacturer STMicroelectronics
Win Source Part Number 216322-TEA6420/L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA6420/L CAD Model

Description

Product Overview: TEA6420/L from STMicroelectronics

The TEA6420/L is a sophisticated audio matrix switch developed by STMicroelectronics, designed to cater to the needs of advanced audio routing applications. This integrated circuit (IC) is capable of efficiently managing multiple audio sources and outputs, making it an ideal choice for complex audio systems in automotive and consumer electronics markets.

Key Features

  • High-Quality Audio Switching: The TEA6420/L ensures minimal signal distortion and provides high-quality audio switching, preserving the integrity of sound through its advanced circuitry.
  • Multiple Inputs and Outputs: It offers a flexible configuration with several inputs and outputs, allowing for the connection of multiple audio sources and destinations.
  • Low Crosstalk: Designed with low crosstalk between channels, the TEA6420/L ensures that audio signals are cleanly separated, preventing unwanted interference.
  • Low Noise: The IC maintains a low noise floor, which is crucial for maintaining the clarity and quality of audio signals.
  • I<sup>2C Bus Control: The device can be controlled via the I<sup>2C bus, offering ease of integration with microcontrollers and other digital systems.

Applications

  • Car audio systems
  • Home audio and theater systems
  • Professional audio mixing consoles
  • Multi-zone audio distribution networks

Reliability and Performance

The TEA6420/L is built to meet the high standards of reliability and performance that STMicroelectronics is known for. It operates over a wide temperature range, ensuring consistent performance under varying environmental conditions. Additionally, the IC is packaged in a way that facilitates easy mounting on printed circuit boards (PCBs), making it a user-friendly option for designers and engineers.

In summary, the TEA6420/L audio matrix switch by STMicroelectronics is a versatile and reliable solution for complex audio routing requirements. With its high-quality audio switching capabilities, multiple I/O options, and low crosstalk and noise features, it stands out as a superior choice for a wide range of audio applications.

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess