Product Overview: Texas Instruments HD3SS3415RUAR
The Texas Instruments HD3SS3415RUAR is a cutting-edge, high-performance SuperSpeed USB 3.1 Gen1 (5 Gbps) switching solution designed for USB Type-C applications. This versatile device offers a bidirectional switch for USB 3.1 Gen1 and DisplayPort (DP) signals, making it an ideal component for a wide range of consumer electronics, including laptops, tablets, smartphones, and docking stations.
Key Features
- USB 3.1 Gen1 and DisplayPort Alt Mode Support: The HD3SS3415RUAR can seamlessly switch between SuperSpeed USB and DisplayPort signals, providing flexibility for devices with USB Type-C connectors.
- High-Speed Performance: With support for 5 Gbps data rates, this switch is capable of handling the bandwidth requirements of USB 3.1 Gen1, ensuring fast data transfer and minimal latency.
- Enhanced Power Efficiency: The device is optimized for low power consumption, making it suitable for battery-powered applications where energy efficiency is crucial.
- Robust Design: Built to withstand electrostatic discharge (ESD) events, the HD3SS3415RUAR provides enhanced durability and reliability for consumer electronics.
Applications
The versatility of the HD3SS3415RUAR makes it an excellent choice for a variety of applications that require switching between USB and DisplayPort signals. It is particularly well-suited for:
- USB Type-C docking stations
- Laptops and ultrabooks with USB Type-C ports
- Monitors and displays featuring USB Type-C connectivity
- Smartphones and tablets with USB Type-C interfaces
Technical Specifications
The HD3SS3415RUAR comes in a compact QFN package and operates over a wide temperature range, making it suitable for various operating environments. It supports the following technical specifications:
- Package: 42-WQFN
- Temperature Range: -40°C to 85°C
- Compliance: USB 3.1 Gen1, DisplayPort Alt Mode
- Power Supply Voltage: 3.3V
With its combination of performance, efficiency, and versatility, the Texas Instruments HD3SS3415RUAR is a top-tier solution for developers looking to integrate USB 3.1 Gen1 and DisplayPort functionality into their USB Type-C enabled devices.