EN
  • EN
  • DE

TS3V340DR

Part No TS3V340DR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description QUAD SPDT HIGH-BANDWIDTH VIDEO SWITCH WITH LOW AND FLAT ON-STATE RESISTANCE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Video
Switch Circuit SPDT
Number of Channels 4
On-State Resistance (Maximum) 6 Ohm
Operating Supply Voltage 3 V ~ 3.6 V
-3db Bandwidth 500MHz
Features RGB
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1274337-TS3V340DR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TS3V340
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TS3V340DR CAD Model

Description

Product Overview: Texas Instruments TS3V340DR

The Texas Instruments TS3V340DR is a versatile and high-performance 4-bit 1-of-2 multiplexer/demultiplexer designed to cater to a variety of digital data switching needs. This device is a part of TI's extensive range of switch ICs, known for their reliability and efficiency in electronic circuits.

The TS3V340DR operates with a single supply voltage ranging from 2.3V to 3.6V, making it compatible with low-voltage applications and ensuring minimal power consumption. It is particularly suitable for portable electronics where energy efficiency is critical.

Key Features

  • Wide Bandwidth: The device boasts a wide bandwidth that facilitates high-speed signal transmission, making it an excellent choice for applications that require fast data processing and minimal signal degradation.
  • Low Power Consumption: Its design focuses on low power usage, ensuring that the device is suitable for battery-powered applications where power efficiency is paramount.
  • High ESD Protection: The TS3V340DR comes with enhanced Electrostatic Discharge (ESD) protection, which safeguards the device against common static electricity damage, thus improving its longevity and reliability.
  • Bidirectional Data Flow: The multiplexer/demultiplexer allows for bidirectional data flow on the data I/O ports, providing flexibility in signal routing for various data communication protocols.

Applications

The TS3V340DR is a versatile component that can be used in a broad range of applications, including but not limited to:

  • Data bus isolation and exchange in computing systems
  • Signal gating in telecommunication equipment
  • Interface switching in consumer electronics such as smartphones and tablets
  • Audio and video signal routing in multimedia systems

Its small form factor comes in a 16-pin SOIC package, making it easy to integrate into space-constrained designs without sacrificing performance. Whether it's for a complex data center or a compact handheld device, the TS3V340DR is an excellent choice for designers looking for a high-quality, multipurpose switching solution.

For further information, technical specifications, and support resources, engineers and designers are encouraged to visit the official Texas Instruments website or contact their local TI sales representative.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Littelfuse Inc.
IC ANALOG SW ARRAY DUAL 20SOIC
Lowest to $18.1765
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7695 $50.0175
160+ $0.6314 $101.0240
250+ $0.6117 $152.9250
340+ $0.5920 $201.2800
440+ $0.5722 $251.7680
585+ $0.5130 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,596 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess