EN
  • EN
  • DE

HD3SS214ZQER

Part No HD3SS214ZQER
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH DIFF 2:1 50VFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Analog Switch IC 2 Channel 50-BGA MicroStar Junior (5x5)
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 50-VFBGA
Case / Package 50-BGA MicroStar Junior (5x5)
Family Name HD3SS214
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number HD3SS214ZQER-ND, 296-50523-6, 296-50523-2, 296-50523-1
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873382-HD3SS214ZQER
Ultra Librarian 3D Model Ultra Librarian HD3SS214ZQER CAD Model

Description

The HD3SS214ZQER is a high-performance digital video switch from Texas Instruments, designed to facilitate the seamless selection and routing of high-speed video signals. This versatile component is an essential building block in modern consumer electronics, enabling devices to handle multiple HDMI or DVI inputs.

At the heart of this switch is its capability to support high-definition video resolutions, including 1080p and 4K, making it an ideal solution for advanced digital entertainment systems, gaming consoles, and professional AV setups. The HD3SS214ZQER is engineered to deliver uncompromised signal integrity, ensuring that your video content is transmitted with the highest quality and without degradation or loss of fidelity.

The switch features four differential channels, each capable of 3.4 Gbps, which allows it to handle the high bandwidth required by HDMI 1.4 and DVI signals. It is also backward compatible with previous versions, offering versatility for a wide range of applications. The HD3SS214ZQER's equalization feature combats signal degradation over long cable runs, preserving the integrity of the transmitted data.

Texas Instruments has designed the HD3SS214ZQER with ease of use in mind. The switch can be controlled through either pin selection or via I2C, providing flexibility for system designers. Furthermore, it comes in a compact QFN package, making it suitable for space-constrained applications.

The HD3SS214ZQER also focuses on power efficiency, a critical factor in today's eco-conscious world. It features a low-power standby mode that reduces power consumption when the switch is not in active use, contributing to the energy efficiency of the overall system.

For engineers and designers looking for a robust and versatile video switching solution, the HD3SS214ZQER from Texas Instruments represents a reliable and high-quality choice. Its combination of high-speed performance, signal integrity, and design flexibility makes it an excellent choice for a wide array of multimedia applications.

You May Also Be Interested in

Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8443 $53.8202
32+ $3.1543 $100.9376
50+ $3.0558 $152.7900
68+ $2.9572 $201.0896
88+ $2.8586 $251.5568
118+ $2.5629 $302.4222
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,605 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess