EN
  • EN
  • DE

PI3WVR13612ZLEX

Part No PI3WVR13612ZLEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description DISPLAY SWITCH W-QFN3590-52
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Features Switch IC 4 Channel
Manufacturer Diodes Incorporated
Series DisplayPort™
Package Reel - TR
Family Name PI3WVR13612
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI3WVR13612ZLEXDIDKR, PI3WVR13612ZLEXDICT, PI3WVR13612ZLEXDITR
Quantity per package 3500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848512-PI3WVR13612ZLEX
Ultra Librarian 3D Model Ultra Librarian PI3WVR13612ZLEX CAD Model

Description

Introducing the PI3WVR13612ZLEX from Diodes Incorporated

The PI3WVR13612ZLEX is a state-of-the-art video switch IC designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This advanced switch is tailored to meet the demanding needs of modern video applications, providing a seamless and efficient switching solution for high-definition signals.

At the heart of the PI3WVR13612ZLEX is its ability to support a wide variety of video signals, making it an ideal component for devices that require multi-format input such as TVs, monitors, projectors, and home theater systems. With its high bandwidth capabilities, it can effortlessly handle data-intensive video streams, ensuring crisp and clear images without any lag or distortion.

The PI3WVR13612ZLEX is designed with versatility in mind, featuring a 3:1 bidirectional switch for HDMI 2.0, DisplayPort, and other high-speed serial interfaces. This flexibility allows users to switch between different video sources with ease, providing a user-friendly experience for both consumers and professionals alike.

One of the key attributes of the PI3WVR13612ZLEX is its low power consumption. This is particularly beneficial for portable devices where battery life is a concern. By minimizing power draw, the PI3WVR13612ZLEX helps to extend the operational time of battery-powered devices, while also contributing to the overall energy efficiency of the system it is integrated into.

Furthermore, the PI3WVR13612ZLEX is designed with signal integrity in mind. It boasts excellent signal conditioning capabilities, which include advanced equalization and pre-emphasis techniques. These features ensure that the integrity of the video signal is maintained even over long cable runs or through connectors that may introduce signal degradation.

For ease of integration, the PI3WVR13612ZLEX comes in a compact package, making it suitable for space-constrained applications. It is also compliant with major industry standards, ensuring compatibility with a wide range of devices and systems.

In summary, the PI3WVR13612ZLEX from Diodes Incorporated is a powerful, versatile, and energy-efficient video switch that offers superior performance for high-definition video applications. Whether it's for consumer electronics or professional AV setups, this IC stands as a robust solution for seamless video signal switching.

You May Also Be Interested in

Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7083 $51.2490
75+ $1.4017 $105.1275
115+ $1.3579 $156.1585
155+ $1.3141 $203.6855
200+ $1.2703 $254.0600
265+ $1.1389 $301.8085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73,460 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess