EN
  • EN
  • DE

STG3696EQTR

Part No STG3696EQTR
Manufacturer STMicroelectronics
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH SPDT USB/AUDIO 10-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Applications Audio, USB
Switch Circuit SPDT
Number of Channels 2
Max On Resistance 5 Ohm
Single Supply Voltage (V+) 2.7 V to 4.5 V
-3db Bandwidth 850MHz
Features USB 2.0
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-QFN (1.8x1.4)
Win Source Part Number 031189-STG3696EQTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STG3696EQTR CAD Model

Description

The STG3696EQTR from STMicroelectronics is a high-performance, dual single-pole double-throw (SPDT) analog switch IC designed to deliver a combination of low on-resistance and low off-leakage current. It is a versatile component suitable for a wide range of applications, including signal routing, data acquisition systems, and communication devices.

Key Features

  • Low On-Resistance: The device features a low on-resistance (typically around 0.37 ohms), which ensures minimal signal distortion and power loss when the switch is in the on state.
  • Wide Operating Voltage Range: It operates over a wide supply voltage range from 1.65V to 4.3V, making it compatible with various logic levels and accommodating a broad spectrum of applications.
  • High-Speed Switching: Fast switching speeds make the STG3696EQTR ideal for applications that require quick signal routing, such as multiplexing and demultiplexing signals.
  • Low Power Consumption: With its low power consumption, it helps to extend battery life in portable devices, making it an excellent choice for power-sensitive applications.
  • Break-Before-Make Switching: This feature prevents signal interference by ensuring that no two paths are connected simultaneously during the switching process.
  • ESD Protection: The device includes ESD protection circuitry, which guards against electrostatic discharges, enhancing the reliability and longevity of the product.

Applications

The STG3696EQTR is suitable for a variety of applications, including:

  • Audio and video signal routing
  • Data acquisition systems
  • Portable communication devices
  • Cellular phones
  • PDAs and other handheld devices
  • Computer peripherals

Product Packaging and Availability

The STG3696EQTR is available in a compact QFN-16 package, which is ideal for space-constrained applications. Its surface-mount design allows for efficient assembly in high-volume production. The product is supplied on tape and reel, facilitating automated pick-and-place manufacturing processes.

Conclusion

With its robust feature set and versatile application range, the STG3696EQTR from STMicroelectronics represents a reliable solution for designers looking to incorporate an efficient analog switch into their electronic systems. Its performance characteristics and packaging options make it a practical choice for both prototyping and mass production.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Microchip Technology
IC SWITCH 2:1 50MHZ 56VFQFN
Lowest to $52.3881
Texas Instruments
IC MUX/DEMUX VID SW QUAD 16-SOIC
Lowest to $0.8254
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5891 $58.9100
240+ $0.4828 $115.8720
375+ $0.4678 $175.4250
515+ $0.4528 $233.1920
660+ $0.4377 $288.8820
885+ $0.3927 $347.5395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,900 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess