Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Applications Audio, Video
Single Supply Voltage (V+) 4.75 V to 5.25 V
Dual Supply Voltage(V±) ±4.75 V to 5.25 V, ±11.2 V to 12.8 V
-3db Bandwidth 15MHz
Features CVBS, I2C, SCART
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 64-LQFP (14x14)
Win Source Part Number 054397-STV6412ADT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STV6412A
Introduction Date September 10, 2003
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STV6412ADT CAD Model

Description

The STV6412ADT is a cutting-edge integrated circuit designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This versatile device is specifically engineered to provide advanced audio and video switching capabilities, making it an ideal choice for a variety of multimedia applications.

Key Features

  • Dual I²C bus control with a wide range of functions for audio and video switching.
  • Integrated 6x2 video matrix switch with simultaneous CVBS and Y/C outputs.
  • Audio section with four stereo inputs and one stereo output.
  • Support for standard-definition signal processing, compatible with NTSC, PAL, and SECAM systems.
  • Flexible input selection for various source devices.
  • Low ON resistance for video signals, ensuring high-quality signal transmission.
  • Minimal cross-talk between channels, preserving signal integrity.
  • Designed for low power consumption, enhancing energy efficiency in end products.

Applications

The STV6412ADT is ideal for a range of applications that require reliable and high-quality audio/video signal routing. These include:

  • Digital TV sets
  • Set-top boxes
  • DVD players and recorders
  • Home theater systems
  • Multi-media receivers

Technical Specifications

The device operates over a supply voltage range of 8.5V to 9.5V, with a typical operating voltage of 9V. It is housed in a TQFP44 (Thin Quad Flat Package) that provides efficient use of PCB space.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STV6412ADT is designed to meet the stringent requirements of the modern electronics industry, ensuring reliability and performance in all supported applications.

Support and Resources

Designers and engineers can access a comprehensive suite of technical resources for the STV6412ADT, including datasheets, application notes, and design guides, directly from the STMicroelectronics website. Additionally, ST's customer support teams are available to assist with product integration and troubleshooting.

You May Also Be Interested in

Maxim Integrated
Analog Switch Dual SPDT 16-Pin QSOP / IC VIDEO SWITCH DUAL SPDT 16QSOP
Need more? Email Us
ECAD model for MAX4547CEE+
Linear Technology
IC VIDEO MULTIPLEXER 2X1 24QFN / Analog Multiplexer/Amp Triple 2:1 Automotive 24-Pin QFN EP Tube
Need more? Email Us
ECAD model for LT6556CUF#PBF
Microchip Technology
IC 8CH ANALOG SWITCH 48LQFP / Analog Switch Octal SPST 48-Pin LQFP T/R
Need more? Email Us
ECAD model for HV2301FG-G-M931
Maxim Integrated
I2C Multiplexer 1-Element BiCMOS Open Drain 4-IN 20-Pin TSSOP / IC MULTIPLEXER DUAL 4X1 20TSSOP
Need more? Email Us
ECAD model for MAX7367EUP+
Maxim Integrated
Digital Crosspoint Dual 2x2 32-Pin TQFN EP T/R / IC CROSSPOINT SWITCH DUAL 32TQFN
Need more? Email Us
ECAD model for MAX9393ETJ+T
Maxim Integrated
Analog Switch Dual SPST 16-Pin SOIC N / IC VIDEO SWITCH DUAL SPST 16SOIC
Need more? Email Us
ECAD model for MAX4546CSE+
Microchip Technology
Low Charge Injection 8-Channel High Voltage Analog Switches | IC ULTRASOUND SWITCH 1:1 28PLCC
Lowest to $45.3741
ECAD model for HV20220PJ-G
Microchip Technology
IC 8CH ANALOG SWITCH 26LLGA / Analog Switch Octal SPST 26-Pin LLGA Tray
Lowest to $71.7135
ECAD model for HV230G1-G
Maxim Integrated
Analog Switch Quad SPST 16-Pin SOIC N T/R / IC VIDEO SWITCH DUAL SPST 16SOIC
Lowest to $5.8782
ECAD model for MAX4566CSE+T

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9417 $67.9595
85+ $1.5924 $135.3540
130+ $1.5432 $200.6160
175+ $1.4928 $261.2400
225+ $1.4437 $324.8325
300+ $1.2949 $388.4700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,380 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention