EN
  • EN
  • DE

STGB8NC60KT4

Part No STGB8NC60KT4
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 15A 65W D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr STMicroelectronics
Series PowerMESH™
Package Tape & Reel
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 15 A
Current - Collector Pulsed (Icm) 30 A
Vce(on) (Max) @ Vge, Ic 2.75V @ 15V, 3A
Power - Max 65 W
Switching Energy 55µJ (on), 85µJ (off)
Input Type Standard
Gate Charge 19 nC
Td (on/off) @ 25°C 17ns/72ns
Test Condition 390V, 3A, 10Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Base Product Number STGB8
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 742097-STGB8NC60KT4
Ultra Librarian 3D Model Ultra Librarian STGB8NC60KT4 CAD Model

Description

STGB8NC60KT4 - N-channel 600 V, 8 A Power MOSFET by STMicroelectronics

The STGB8NC60KT4 is a cutting-edge N-channel Power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader. This device is part of ST's STB series, which is renowned for its high efficiency and performance in power switching applications. The STGB8NC60KT4 is specifically engineered to address the demanding needs of modern electronic circuits, providing a combination of low on-state resistance and high switching speeds.

Key Features

  • High Voltage Capability: With a maximum rating of 600 V, the STGB8NC60KT4 can handle high voltage applications, making it suitable for a wide range of power supply and conversion systems.
  • Current Handling: This MOSFET can support a continuous drain current of 8 A, ensuring it can manage significant power levels in electronic circuits.
  • Low On-Resistance: The low on-state resistance (R<sub>DS(on)) minimizes conduction losses, which enhances overall efficiency and thermal performance.
  • Fast Switching Speed: The device exhibits fast switching characteristics, which is critical for reducing switching losses and improving performance in high-frequency applications.
  • Enhanced Durability: Its robust design ensures reliability and a long operational lifespan, even under strenuous conditions.

Applications

The STGB8NC60KT4 is ideal for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-efficiency DC-DC converters
  • Motor control systems
  • LED lighting solutions
  • Inverters for renewable energy sources

Package and Quality

The STGB8NC60KT4 comes in a D2PAK package, which is known for its compact size and excellent thermal characteristics, allowing for better heat dissipation and space-saving on PCBs. STMicroelectronics adheres to strict quality control standards, ensuring that each MOSFET meets the highest reliability and performance benchmarks.

Overall, the STGB8NC60KT4 from STMicroelectronics is a robust and efficient solution for designers looking to improve power management in their electronic systems. Its combination of high voltage capability, low power losses, and fast switching makes it an excellent choice for a wide range of industrial and consumer applications.

You May Also Be Interested in

ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3289 $59.8005
110+ $1.0903 $119.9330
165+ $1.0563 $174.2895
230+ $1.0222 $235.1060
295+ $0.9881 $291.4895
395+ $0.8859 $349.9305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess