EN
  • EN
  • DE

IHW30N135R3FKSA1

Part No IHW30N135R3FKSA1
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description IGBT 1350V 60A 349W TO247-3 / Trans IGBT Chip N-CH 1350V 60A 349000mW 3-Pin(3+Tab) TO-247 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Series TrenchStop
Packaging Tube
IGBT Type Trench
Voltage - Collector Emitter Breakdown (Maximum) 1350V
Current - Collector (Ic) (Maximum) 60A
Current - Collector Pulsed (Icm) 90A
Vce(on) (Maximum) @ Vge, Ic 1.85V @ 15V, 30A
Power - Max 349W
Switching Energy 1.93mJ (off)
Input Type Standard
Gate Charge 263nC
Td (on/off) @ 25°C -/337ns
Test Condition 600V, 30A, 10 Ohm, 15V
Operating Temperature Range -40°C ~ 175°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package PG-TO247-3
Win Source Part Number 776727-IHW30N135R3FKSA1
Popularity Medium
Supply and Demand Status Limited
Family Name IHW30N135R3
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian IHW30N135R3FKSA1 CAD Model

Description

The Infineon Technologies IHW30N135R3 is a TrenchStop IGBT with a maximum power of 349W and a maximum collector current of 60A.

  • Maximum Power: 349W
  • Collector Current: 60A
  • Collector-Emitter Breakdown Voltage: 1350V
  • Gate-Emitter Voltage: ±20V
  • Gate Charge: 263nC
  • Switching Energy: 1.93mJ (off)
  • Package: TO-247-3
  • Mounting: Through-hole
  • Operating Temperature Range: -40°C to 175°C
  • Series: TrenchStop
  • Compliance: RoHS

You May Also Be Interested in

IXYS
IGBT PT 650V 175A TO-247
Lowest to $40.9090
IXYS
IGBT 2500V 104A TO-247AD
Lowest to $47.9923
IXYS
IGBT PT 600V 340A PLUS247
Lowest to $40.9090
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us
IXYS
IGBT PT 650V 120A TO-247AD
Lowest to $21.8181
Alpha & Omega Semiconductor Inc.
IGBT 650V 16A TO-252
Lowest to $2.7273
IXYS
IGBT 3000V 30A TO-268HV
Lowest to $81.8181
IXYS
IGBT 600V 175A 24-SMPD
Lowest to $108.3916
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess