EN
  • EN
  • DE

STGF19NC60WD

Part No STGF19NC60WD
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 14A 32W TO220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 14A
Collector-emitter saturation voltage(Max) 2.5V @ 15V, 12A
Maximum Power Dissipation 32W
Total Switching Energy(Ets) 81μJ (on), 125μJ (off)
Input Type Standard
Gate Charge 53nC
Turn-on and Turn-off delay time 25ns/90ns
Testing Conditions 390V, 12A, 10 Ohm, 15V
Reverse Recovery Time (trr) 31ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Win Source Part Number 1103025-STGF19NC60WD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STGF19NC60WD CAD Model

Description

The STGF19NC60WD is a high-performance insulated gate bipolar transistor (IGBT) manufactured by STMicroelectronics, a global semiconductor leader. This IGBT is designed to offer an optimal balance between conduction and switching losses, making it an excellent choice for a wide range of high-efficiency applications.

Key Features

  • Voltage Rating: The device is capable of handling up to 600V, making it suitable for various electrical applications that require high voltage operation.
  • Current Rating: With a continuous collector current rating of 19A at 25°C, the STGF19NC60WD can drive significant loads, which is beneficial for power-intensive applications.
  • Low On-Voltage Drop (Vce(on)): The low on-state voltage drop helps in reducing conduction losses and improves overall efficiency, especially in applications where the IGBT is in the on-state for extended periods.
  • High-Speed Switching: The device features fast switching characteristics, which are crucial for reducing switching losses and improving performance in high-frequency circuits.
  • Co-Packaged Diode: The STGF19NC60WD includes a co-packaged fast recovery diode, which provides protection against reverse voltage and reduces component count in the circuit design.
  • Short-Circuit Rating: It has a short-circuit withstand time of 10μs, providing robustness and reliability in adverse conditions.

Applications

The STGF19NC60WD is versatile and can be used in a variety of applications, including:

  • Motor control systems
  • Uninterruptible power supplies (UPS)
  • Power factor correction circuits
  • Induction heating
  • Welding equipment
  • High-frequency converters

Quality and Reliability

STMicroelectronics ensures that the STGF19NC60WD meets the highest quality and reliability standards. The device is subjected to rigorous testing and quality control processes, ensuring that it performs to specifications under various conditions. With its robust design and proven performance, the STGF19NC60WD is a reliable choice for designers looking to enhance the efficiency and durability of their power management systems.

You May Also Be Interested in

Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4625 $59.1000
58+ $2.0201 $117.1658
89+ $1.9577 $174.2353
122+ $1.8942 $231.0924
158+ $1.8307 $289.2506
212+ $1.6413 $347.9556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess