EN
  • EN
  • DE

STGPL6NC60DI

Part No STGPL6NC60DI
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 14A 56W TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 14A
Pulsed Collector Current 18A
Collector-emitter saturation voltage(Max) 2.9V @ 15V, 3A
Maximum Power Dissipation 56W
Total Switching Energy(Ets) 32μJ (on), 24μJ (off)
Input Type Standard
Gate Charge 12nC
Turn-on and Turn-off delay time 6.7ns/46ns
Testing Conditions 390V, 3A, 10 Ohm, 15V
Reverse Recovery Time (trr) 23ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Win Source Part Number 1103046-STGPL6NC60DI
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STGPL6NC60DI CAD Model

Description

STGPL6NC60DI - IGBT from STMicroelectronics

The STGPL6NC60DI is a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This IGBT is part of the PowerMESH™ series, which is known for its high efficiency and fast switching performance. It is specifically engineered to meet the demanding requirements of a wide range of high-power applications.

Key Features

  • High Current Capability: The STGPL6NC60DI can handle a significant amount of current, making it suitable for applications requiring high power density.
  • Low On-Voltage Drop (Vce(on)): The device features a low on-voltage drop, which enhances its efficiency by reducing conduction losses.
  • High-Speed Switching: With its fast switching capabilities, the STGPL6NC60DI minimizes switching losses and is ideal for high-frequency operations.
  • Co-Packaged Diode: This IGBT comes with a co-packaged fast recovery diode, which provides protection against reverse voltage and improves overall performance.
  • Short-Circuit Rating: The device has a robust short-circuit rating, providing reliable operation and protection under fault conditions.

Applications

The versatility of the STGPL6NC60DI allows it to be used in a variety of applications, including:

  • Motor drives and inverters
  • Uninterruptible power supplies (UPS)
  • Power factor correction circuits
  • Inductive heating
  • Switched-mode power supplies

Product Specifications

The STGPL6NC60DI is designed with the following specifications:

  • Maximum Collector-Emitter Voltage: 600V
  • Collector Current at 25°C: 6A
  • Maximum Junction Temperature: 150°C
  • Package: D2PAK

In conclusion, the STGPL6NC60DI from STMicroelectronics is a high-performance IGBT that offers a combination of high efficiency, fast switching, and robustness, making it an excellent choice for engineers and designers looking to optimize their high-power electronic systems.

You May Also Be Interested in

IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess