EN
  • EN
  • DE

STGW35NB60SD

Part No STGW35NB60SD
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description N-CHANNEL 35A - 600V - TO-247 Low Drop PowerMESH TM IGBT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series PowerMESH
Packaging Tube
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 70A
Current - Collector Pulsed (Icm) 250A
Vce(on) (Maximum) @ Vge, Ic 1.7V @ 15V, 20A
Power - Max 200W
Switching Energy 840μJ (on), 7.4mJ (off)
Input Type Standard
Gate Charge 83nC
Td (on/off) @ 25°C 92ns/1.1μs
Test Condition 480V, 20A, 100 Ohm, 15V
Reverse Recovery Time (trr) 44ns
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package TO-247-3
Win Source Part Number 1261046-STGW35NB60SD
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian STGW35NB60SD CAD Model

Description

STGW35NB60SD - IGBT from STMicroelectronics

The STGW35NB60SD is a high-performance Insulated Gate Bipolar Transistor (IGBT) manufactured by STMicroelectronics, a leader in semiconductor solutions. This IGBT is designed to cater to a wide range of applications that require efficient and fast switching, along with robust performance in high voltage and high current environments.

Key Features

  • Voltage and Current Ratings: With a collector-emitter voltage (V<sub>CE) of 600V and a collector current (I<sub>C) rating of 35A, the STGW35NB60SD is capable of handling significant power levels, making it ideal for demanding electrical applications.
  • High-Speed Switching: This IGBT is optimized for fast switching, which is crucial for improving efficiency in power converters, inverters, and other high-frequency applications.
  • Low On-State Voltage Drop (V<sub>CE(sat)): The low on-state voltage drop ensures reduced conduction losses, thus improving the overall efficiency of the device.
  • Co-Packaged Diode: It comes with an integrated ultrafast soft recovery anti-parallel diode, which is essential for reducing switching losses and improving the performance of the IGBT in circuits where reverse current flow is expected.

Applications

  • Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction Circuits
  • Inductive Heating
  • Welding Equipment

Reliability and Performance

The STGW35NB60SD is built to offer exceptional reliability and performance under a variety of operating conditions. Its robust design ensures a long operational life, and its ability to withstand high temperatures and electrical stresses makes it a preferred choice for industrial and commercial power applications.

Package and Mounting

Encased in a TO-247 package, the STGW35NB60SD provides a convenient and standardized mounting solution, making it easy to integrate into various circuit designs. The TO-247 package is known for its excellent thermal performance, which is critical for maintaining stability and reliability when the device is under heavy load.

Overall, the STGW35NB60SD from STMicroelectronics represents a blend of advanced semiconductor technology with practical design considerations, resulting in a highly effective component for power management and conversion applications.

You May Also Be Interested in

ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4910 $58.4190
22+ $5.3259 $117.1698
34+ $5.1595 $175.4230
47+ $4.9931 $234.6757
60+ $4.8267 $289.6020
81+ $4.3273 $350.5113
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess