EN
  • EN
  • DE

IXYH30N120C3D1

Part No IXYH30N120C3D1
Manufacturer IXYS
Catalog IGBTs - Single
Description IGBT 1200V 66A 416W TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Series GenX3, XPT
Packaging Tube
Voltage - Collector Emitter Breakdown (Maximum) 1200V
Current - Collector (Ic) (Maximum) 66A
Current - Collector Pulsed (Icm) 133A
Vce(on) (Maximum) @ Vge, Ic 3.3V @ 15V, 30A
Power - Max 416W
Switching Energy 2.6mJ (on), 1.1mJ (off)
Input Type Standard
Gate Charge 69nC
Td (on/off) @ 25°C 19ns/130ns
Test Condition 600V, 30A, 10 Ohm, 15V
Reverse Recovery Time (trr) 195ns
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package TO-247 (IXYH)
Win Source Part Number 777667-IXYH30N120C3D1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IXYH30N120C3D1 CAD Model

Description

The IXYS 716021 is a TO-247-3 package.

  • Package: TO-247-3
  • Power - Max: 416W
  • Voltage - Collector Emitter Breakdown (Maximum): 1200V
  • Current - Collector (Ic) (Maximum): 66A
  • Vce(on) (maximum) @ Vge, Ic: 3.3V @ 15V, 30A
  • Reverse Recovery Time (trr): 195ns
  • Switching Energy: 2.6mJ (on), 1.1mJ (off)
  • Gate Charge: 69nC
  • Td (on/off) @ 25°C: 19ns/130ns
  • Test Condition: 600V, 30A, 10 Ohm, 15V
  • Packaging: Tube
  • Mounting Style: Through Hole
  • Series: GenX3, XPT
  • Alternative Parts (Cross-Reference): NGTB40N120FL2WG, IXYH40N120C3D1, IXSH35N135A
  • Supply and Demand Status: Limited

You May Also Be Interested in

Infineon Technologies
270W 80A 650V TO-263-3 Single IGBTs RoHS
Lowest to $3.5362
Fuji Electric
649W 75A 1.2kV TO-247 Single IGBTs RoHS
Lowest to $4.9478
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $6.4030
Fuji Electric
437W 75A 650V TO-247 Single IGBTs RoHS
Lowest to $3.7836
IXYS
IGBT 900V 44A TO-247
Need more? Email Us
Sanken
TO-252-2L Single IGBTs RoHS
Lowest to $2.9105
Silan
235W 100A 650V FS (Field Stop) TO-3P-3 Single IGBTs RoHS
Lowest to $1.1642
Infineon Technologies
IGBT Modules RoHS
Lowest to $156.7165
IXYS
IGBT PT 650V 150A ISOPLUS247
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2330 $57.6310
15+ $6.7553 $101.3295
23+ $6.5442 $150.5166
32+ $6.3331 $202.6592
41+ $6.1220 $251.0020
55+ $5.4887 $301.8785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess