Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1263405-T1650-600G
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T1650-600G CAD Model

Description

The STMicroelectronics T1650-600G is a high-performance triac designed to manage AC loads with a current capability of up to 16A. This semiconductor device is suitable for a broad range of applications, including home appliances, industrial control systems, and lighting solutions.

Key Features

  • Current Rating: The T1650-600G can handle a maximum current of 16A, making it suitable for controlling medium to high-power devices.
  • Voltage Capability: With a peak off-state voltage of 600V, it is capable of working in most domestic and industrial power environments.
  • Gate Trigger Voltage: The gate trigger voltage (Vgt) is specified at a maximum of 1.3V, ensuring low power consumption during the triggering phase.
  • Gate Trigger Current: A minimal gate trigger current (Igt) of less than 35 mA makes it easy to drive directly with microcontrollers and other low-power gate drive circuits.
  • Thermal Resistance: The T1650-600G boasts a low thermal resistance junction-to-case, ensuring efficient heat dissipation during operation.
  • Package: Provided in a TO-220AB package, it offers a compact form factor while maintaining good thermal and electrical performance.

Applications

The versatility of the T1650-600G allows it to be used in a variety of applications. Key applications include:

  • AC phase control circuits
  • Motor control circuits for washing machines, vacuum cleaners, and other appliances
  • Lighting dimmer circuits
  • Heating regulation systems
  • Power tools
  • Industrial process control equipment

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability. The T1650-600G is no exception, with rigorous testing and quality control procedures ensuring that each device meets the highest standards for performance and longevity.

Whether you're designing a new home appliance or upgrading an industrial control system, the T1650-600G offers a reliable and efficient solution for AC power control.

You May Also Be Interested in

Littelfuse Inc.
TRIAC SENS GATE 600V 4A TO251
Need more? Email Us
ECAD model for Q6004V3
Littelfuse Inc.
Sensitive Triacs (0.8A to 8A) | TRIAC SENS GATE 600V 4A TO251
Need more? Email Us
ECAD model for L6004V3
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for SM6J45
Sanken
TRIAC 600V 25A TO-3PF
Need more? Email Us
ECAD model for TM2561B-L
Littelfuse Inc.
TRIAC ALTERNISTOR 800V 8A TO252
Lowest to $1.7303
ECAD model for Q8008DH4
Littelfuse Inc.
TRIAC ALTERNISTOR 800V 6A TO251
Need more? Email Us
ECAD model for Q8006VH4
Littelfuse Inc.
TRIAC ALTERNISTOR 800V 16A TO220
Lowest to $3.9442
ECAD model for Q8016LH6
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
ECAD model for SKKT 42/12E
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 16A TO220
Lowest to $7.5420
ECAD model for Q6016LH6

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.9364 $69.1096
32+ $4.0503 $129.6096
50+ $3.9235 $196.1750
69+ $3.7967 $261.9723
89+ $3.6699 $326.6211
118+ $3.2909 $388.3262
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,133 pieces
MOQ: 14 pcs
Order Increment : 1000 pieces
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention