EN
  • EN
  • DE
  • IT

MT9V127IA3XTC-DR

Part No MT9V127IA3XTC-DR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description SENSOR IMAGE / CMOS with Processor Image Sensor 680H x 512V 5.6µm x 5.6µm 63-IBGA (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors>Image Sensors, Camera
Mfr ON Semiconductor
Series -
Package Tray
Product Status Obsolete
Type CMOS with Processor
Pixel Size 5.6µm x 5.6µm
Active Pixel Array 680H x 512V
Frames per Second 60
Voltage - Supply 1.7V ~ 1.9V
Package / Case 63-LBGA
Supplier Device Package 63-IBGA (9x9)
Temperature Range - Operating -40°C ~ 105°C (TA)
Base Product Number MT9V127
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.9500
Standard Package 2,600 pcs
Win Source Part Number 1382990-MT9V127IA3XTC-DR
Ultra Librarian 3D Model Ultra Librarian MT9V127IA3XTC-DR CAD Model

Description

The MT9V127IA3XTC-DR is a high-performance CMOS image sensor from ON Semiconductor, designed to deliver superior imaging quality in a wide range of lighting conditions. This sensor is an ideal solution for a variety of applications, including automotive and industrial imaging systems, security cameras, and any other application that requires reliable and high-quality video capture.

Featuring ON Semiconductor's advanced pixel technology, the MT9V127IA3XTC-DR provides excellent low-light performance, making it capable of capturing clear and detailed images even in environments with minimal illumination. The sensor's adaptability to varying light levels is further enhanced by its automatic exposure control, automatic gain control, and automatic white balance functionalities, which ensure optimal image quality without the need for manual adjustments.

With a resolution of 1.3 megapixels, this sensor captures images at a resolution of 1280 x 1024 pixels, delivering crisp and clear visuals. The MT9V127IA3XTC-DR also supports multiple frame rates, allowing users to choose the best balance between resolution and speed for their specific requirements. Its high dynamic range ensures that both bright and dark areas of an image are captured with sufficient detail, reducing the likelihood of overexposed or underexposed areas in the final image.

The sensor's compact design is complemented by its low power consumption, making it an excellent choice for portable and battery-powered devices. It is also designed to be robust, withstanding the rigors of harsh operating conditions, which is particularly important for automotive and industrial applications.

Integration with existing systems is straightforward, thanks to the MT9V127IA3XTC-DR's flexible interface options. The sensor is compatible with a range of processors and DSPs, allowing for seamless communication and data transfer. ON Semiconductor also provides comprehensive technical support and documentation, ensuring that developers can make the most of the sensor's capabilities and bring their products to market quickly and efficiently.

In summary, the MT9V127IA3XTC-DR from ON Semiconductor is a versatile and high-quality image sensor that meets the demanding needs of modern imaging applications, providing clear, detailed images across a range of conditions and use cases.

You May Also Be Interested in

ON Semiconductor
1/4INCH COLOR CMOS NTSC/PAL DIGI
Lowest to $16.2332
ON Semiconductor
IMAGE SENSOR 2MP 48MPLCC / CMOS Image Sensor 1928H x 1088V 3µm x 3µm 48-mPLCC (11.43x11.43)
Need more? Email Us
ON Semiconductor
IMAGE SENSOR CMOS 5MP 52PLCC / CMOS Image Sensor 2592H x 1944V 2.2µm x 2.2µm 52-PLCC (12x12)
Need more? Email Us
ON Semiconductor
1MP 1/4 CIS SO / CMOS with Processor Image Sensor 1344H x 968V 3µm x 3µm 80-IBGA (9x9)
Lowest to $39.8494
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 2304H x 1536V 2.2µm x 2.2µm 64-CSP (6.28x6.65)
Need more? Email Us
ON Semiconductor
IMAGE SENSOR RGB CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-IBGA (9x9)
Lowest to $35.1708
Renesas Electronics America
8M CMOS IMAGE SENSOR / Image Sensor
Need more? Email Us
Fairchild/ON Semiconductor
CMOS SENSOR / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-iBGA (9x9)
Lowest to $29.3374
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $26.8277

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8896 $58.6752
28+ $4.0120 $112.3360
44+ $3.8866 $171.0104
60+ $3.7613 $225.6780
78+ $3.6359 $283.6002
104+ $3.2598 $339.0192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess