EN
  • EN
  • DE

AR0237SRSC12SHRA0-DR

Part No AR0237SRSC12SHRA0-DR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR 2MP 48MPLCC / CMOS Image Sensor 1928H x 1088V 3µm x 3µm 48-mPLCC (11.43x11.43)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors>Image Sensors, Camera
Mfr ON Semiconductor
Series -
Package Tray
Type CMOS
Pixel Size 3µm x 3µm
Active Pixel Array 1928H x 1088V
Frames per Second 60
Voltage - Supply -
Package / Case 48-LCC
Supplier Device Package 48-mPLCC (11.43x11.43)
Temperature Range - Operating -
Base Product Number AR0237
Moisture Sensitivity Level (MSL) 4 (72 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Standard Package 1,520 pcs
Win Source Part Number 1381442-AR0237SRSC12SHRA0-DR
Ultra Librarian 3D Model Ultra Librarian AR0237SRSC12SHRA0-DR CAD Model

Description

The ON Semiconductor AR0237SRSC12SHRA0-DR is a high-performance CMOS image sensor designed to meet the rigorous demands of industrial, automotive, and surveillance applications. With its cutting-edge technology and superior imaging capabilities, this sensor is engineered to deliver high-quality images in a wide range of lighting conditions.

Key Features:

  • Resolution: The sensor boasts a 2.1 Megapixel resolution, providing clear and detailed images with a pixel array of 1928 (H) x 1088 (V).
  • Pixel Size: With a pixel size of 3.0 µm x 3.0 µm, it offers an optimal balance between sensitivity and resolution, making it ideal for applications where image clarity is paramount.
  • Optical Format: The 1/2.7-inch optical format allows for a compact lens design while maintaining excellent image quality.
  • Frame Rate: High-speed image capture is possible thanks to the sensor's ability to deliver up to 1080p resolution at 60 frames per second (fps).
  • Dynamic Range: It features an impressive dynamic range that ensures detailed images even in scenes with challenging lighting conditions.
  • Interface: The sensor supports a four-lane MIPI CSI-2 interface, providing high-speed data transfer and easy integration with a wide range of processors and SoCs.
  • Shutter: The electronic rolling shutter with global reset release allows for smooth capture of moving objects without distortion.

Applications:

The AR0237SRSC12SHRA0-DR is versatile and can be used in various applications, including:

  • Advanced Driver Assistance Systems (ADAS)
  • Security and Surveillance Cameras
  • Industrial Machine Vision Systems
  • Drone Imaging Systems
  • Video Conferencing Equipment

ON Semiconductor's commitment to quality and performance is evident in the AR0237SRSC12SHRA0-DR image sensor. By incorporating this sensor into your designs, you can ensure that your products will provide exceptional imaging performance in even the most demanding environments.

You May Also Be Interested in

ON Semiconductor
EVAL BOARD FOR MT9M034I12STM
Lowest to $72.1805
ON Semiconductor
IMAGE SENSOR RGB CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-IBGA (9x9)
Lowest to $31.4025
Toshiba Semiconductor and Storage
CCD LINEAR IMAGE SENSOR WDIP22 / CCD Image Sensor 8µm x 200µm 22-CERDIP
Lowest to $53.0134
ON Semiconductor
2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1200V 3µm x 3µm 83-ODCSP (5.6x10)
Lowest to $57.6268
ON Semiconductor
IMAGE SENSOR 2MP 48MPLCC / CMOS Image Sensor 1928H x 1088V 3µm x 3µm 48-mPLCC (11.43x11.43)
Need more? Email Us
ON Semiconductor
AR0233AT - Image Sensor 2048H x / CMOS Image Sensor 2048H x 1280V 3µm x 3µm 80-IBGA (10x10)
Need more? Email Us
ON Semiconductor
IMAGE SENSOR / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 48-ILCC (10x10)
Lowest to $134.3284
ON Semiconductor
CMOS IMAGE SENSOR / CMOS Image Sensor 728H x 560V 5.6µm x 5.6µm 63-IBGA (7.5x7.5)
Lowest to $134.3284
Toshiba Semiconductor and Storage
2048-elements, embedded electronic shutter function, for barcode scanner
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess