EN
  • EN
  • DE

ASX344ATSC00XUEA0-DPBR

Part No ASX344ATSC00XUEA0-DPBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR / CMOS Image Sensor 5.6µm x 5.6µm 63-IBGA (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors>Image Sensors, Camera
Mfr ON Semiconductor
Series -
Package Tray
Type CMOS
Pixel Size 5.6µm x 5.6µm
Active Pixel Array -
Frames per Second 60
Voltage - Supply -
Package / Case 63-LBGA
Supplier Device Package 63-IBGA (9x9)
Temperature Range - Operating -
Base Product Number ASX344
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,600 pcs
Win Source Part Number 1381459-ASX344ATSC00XUEA0-DPBR
Ultra Librarian 3D Model Ultra Librarian ASX344ATSC00XUEA0-DPBR CAD Model

Description

The ASX344ATSC00XUEA0-DPBR is a cutting-edge electronic component designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This product is part of ON Semiconductor's high-performance portfolio, aimed at delivering superior efficiency and reliability for a wide range of applications.

At the heart of the ASX344ATSC00XUEA0-DPBR is a sophisticated sensor chip that is engineered to provide precise measurements and data in various conditions. The sensor is highly sensitive and accurate, making it ideal for advanced industrial, automotive, or consumer electronics applications that require reliable and consistent performance.

Key Features

  • High Precision: The device offers excellent accuracy, ensuring that the data captured is reliable and consistent, which is critical for systems that depend on precise measurements.
  • Durability: Built to withstand harsh environments, the ASX344ATSC00XUEA0-DPBR is robust and durable, making it suitable for applications that experience extreme conditions.
  • Energy Efficiency: ON Semiconductor has designed this sensor to be energy-efficient, thereby reducing the power consumption of the overall system and extending battery life in portable applications.
  • Integration: The component is designed for easy integration into existing systems, thanks to its compact form factor and compatibility with standard interfaces.

Applications

The versatility of the ASX344ATSC00XUEA0-DPBR allows it to be used in a variety of applications. It is particularly well-suited for:

  • Advanced driver assistance systems (ADAS) in automotive
  • Industrial automation and control systems
  • Consumer electronics requiring precise sensor data
  • Medical devices that monitor environmental conditions

ON Semiconductor's commitment to quality and innovation is evident in the ASX344ATSC00XUEA0-DPBR, making it a smart choice for designers and engineers looking to enhance the performance and efficiency of their products. With its robust design and advanced features, this sensor is set to be a pivotal component in the next generation of electronic devices.

You May Also Be Interested in

Aptina-ON Semiconductor
IMAGE SENSOR MONO CMOS / CMOS Image Sensor 2304H x 1296V 2.2µm x 2.2µm
Lowest to $8.1818
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 2304H x 1536V 2.2µm x 2.2µm 64-CSP (6.28x6.65)
Need more? Email Us
ON Semiconductor
IMAGE SENSOR RGB CMOS
Lowest to $13.6363
ON Semiconductor
IMAGE SENSOR CMOS IBGA-87 / CMOS Image Sensor 1828H x 948V 4.2µm x 4.2µm 87-IBGA (12x9)
Lowest to $56.3063
ON Semiconductor
IMAGE SENSOR / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 48-ILCC (10x10)
Lowest to $134.3284
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $23.9533
NEC
7400 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
MICROSS/On Semiconductor
SENSOR IMAGE VGA MONO 52IBGA
Lowest to $27.6493
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC
Lowest to $216.4180

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.9533 $71.8599
6+ $19.6541 $117.9246
10+ $19.0399 $190.3990
13+ $18.4257 $239.5341
17+ $17.8115 $302.7955
22+ $15.9690 $351.3180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess