EN
  • EN
  • DE

ASX340AT2C00XPED0-KY-DRBR

Part No ASX340AT2C00XPED0-KY-DRBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description 1/4INCH COLOR CMOS NTSC/PAL DIGI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Type CMOS with Processor
Pixel Size 5.6µm x 5.6µm
Active Pixel Array 728H x 560V
Frames per Second 60
Voltage - Supply 1.7V ~ 1.95V
Package / Case 63-LFBGA
Supplier Device Package 63-IBGA (7.5x7.5)
Temperature Range - Operating -40°C ~ 105°C (TA)
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1116455-ASX340AT2C00XPED0-KY-DRBR
Ultra Librarian 3D Model Ultra Librarian ASX340AT2C00XPED0-KY-DRBR CAD Model

Description

The ASX340AT2C00XPED0-KY-DRBR is a high-performance imaging solution crafted by ON Semiconductor, a leading innovator in semiconductor technology. This advanced image sensor is designed to meet the rigorous demands of industrial, automotive, and security applications, where exceptional image clarity and reliability are paramount.

Key Features

  • High-Resolution Imaging: The product boasts a sophisticated CMOS sensor that delivers crystal-clear images, ensuring that even the smallest details are captured with precision.
  • Low-Light Performance: Engineered to perform in a variety of lighting conditions, this sensor excels in low-light environments, making it ideal for security cameras and automotive safety systems.
  • Wide Dynamic Range: With its wide dynamic range capabilities, the ASX340AT2C00XPED0-KY-DRBR can handle scenes with high contrast, capturing both dark and bright areas with equal clarity.
  • Fast Frame Rates: The sensor supports high-speed image capture, which is essential for applications that require quick image processing and real-time feedback.
  • Robust Design: ON Semiconductor's commitment to quality means that this product is designed to withstand the rigors of industrial environments, ensuring long-term reliability and performance.

Applications

The versatility of the ASX340AT2C00XPED0-KY-DRBR makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Advanced Driver Assistance Systems (ADAS)
  • Industrial Automation and Inspection
  • Surveillance and Security Cameras
  • Machine Vision Systems

Technical Specifications

ON Semiconductor ensures that the ASX340AT2C00XPED0-KY-DRBR is built with the latest technology, providing superior performance specifications that include:

  • Resolution: High-resolution sensor for detailed imaging
  • Pixel Size: Optimized pixel architecture for enhanced sensitivity
  • Interface: User-friendly interface for seamless integration
  • Power Consumption: Energy-efficient design for extended operation

In conclusion, the ASX340AT2C00XPED0-KY-DRBR from ON Semiconductor is a state-of-the-art image sensor that offers unparalleled image quality, robustness, and versatility for a variety of high-demand applications. Its cutting-edge features and reliable performance make it an excellent choice for developers and manufacturers seeking to incorporate advanced imaging capabilities into their products.

You May Also Be Interested in

ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $23.9533
MICROSS/On Semiconductor
SENSOR IMAGE VGA MONO 52IBGA
Lowest to $27.6493
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC / CMOS Image Sensor 1280H x 1024V 5.2µm x 5.2µm 48-CLCC (14.22x14.22)
Lowest to $77.4180
ON Semiconductor
CMOS IMAGE SENSOR / CMOS Image Sensor 728H x 560V 5.6µm x 5.6µm 63-IBGA (7.5x7.5)
Lowest to $134.3284
ON Semiconductor
IMAGE SENSOR CMOS IBGA-87 / CMOS Image Sensor 1828H x 948V 4.2µm x 4.2µm 87-IBGA (12x9)
Lowest to $56.3063
NEC
(5400 + 5400) PIXELS x 3 COLOR CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-IBGA (9x9)
Lowest to $10.0669
OmniVision Technologies Inc
HDR SENSOR 169 BGA / Human Detection, Facial Recognition Image Sensor 1920H x 1080V 169-BGA (7x7)
Lowest to $21.0350
Renesas Electronics America
8M CMOS IMAGE SENSOR / Image Sensor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4939 $57.9756
10+ $11.8925 $118.9250
16+ $11.5208 $184.3328
21+ $11.1492 $234.1332
27+ $10.7775 $290.9925
36+ $9.6627 $347.8572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess