EN
  • EN
  • DE

MAX1661EUB-T

Part No MAX1661EUB-T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 208658-MAX1661EUB-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1661EUB-T CAD Model

Description

Maxim Integrated Product Overview: MAX1661EUB-T

The MAX1661EUB-T from Maxim Integrated is a versatile and efficient DC-DC converter designed to deliver optimal performance for a wide range of applications. This power management integrated circuit (PMIC) is specifically engineered to cater to the needs of portable devices where space is at a premium and efficiency is crucial.

Key Features

  • High-Efficiency Step-Up DC-DC Converter: The MAX1661EUB-T is capable of stepping up lower voltages to higher voltages, ensuring a stable power supply for components that require a higher operating voltage.
  • Compact µMAX Package: The device comes in a space-saving µMAX package, making it an ideal choice for compact and portable electronics where board space is limited.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet the specific needs of their application, providing flexibility and customization.
  • Low Quiescent Current: It features a low quiescent current, which helps in reducing power consumption, especially in battery-powered devices.
  • High Frequency Operation: The MAX1661EUB-T operates at a high switching frequency, which allows for smaller external components, further saving on space and cost.

Applications

The MAX1661EUB-T is ideal for a variety of applications, including but not limited to:

  • Portable Electronics
  • Handheld Devices
  • Wireless Communication Equipment
  • Power Supply Modules
  • Battery-Powered Devices

Reliability and Performance

Maxim Integrated is known for its commitment to reliability and performance, and the MAX1661EUB-T is no exception. It is designed to provide a long operational life and maintain its efficiency over a wide temperature range, making it suitable for demanding environments.

Ordering Information

The MAX1661EUB-T is available for order, and its tape and reel packaging ensures it is ready for automated assembly processes, streamlining production for manufacturers.

In summary, the MAX1661EUB-T from Maxim Integrated is a high-efficiency, compact, and versatile DC-DC converter that meets the stringent requirements of modern portable electronics, offering both performance and convenience to designers and engineers.

You May Also Be Interested in

Shindengen
Lowest to $5.6838
Agere Systems
Need more? Email Us
ESMT
Need more? Email Us
ESMT
Lowest to $1.2913
Omron
Need more? Email Us
EliteMT
Lowest to $3.7539
Atmel
Need more? Email Us
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
ESMT
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess