EN
  • EN
  • DE
  • IT

BF998RA-GS08

Part No BF998RA-GS08
Manufacturer Vishay
Catalog END - OF - LIFE
Description N-Channel Dual Gate MOS-Fieldeffect Tetrode, Depletion Mode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Vishay
Win Source Part Number 1153155-BF998RA-GS08
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BF998RA-GS08 CAD Model

Description

The BF998RA-GS08 is a high-quality electronic component that is manufactured by Vishay.

  • Manufacturer: Vishay
  • Usage: Widely used in various electronic devices, including power supplies, sensors, and audio equipment.
  • Popularity: Medium
  • Reliability: Highly reliable
  • Supply and Demand Status: Balanced
  • Recommendation: A great choice for your electronic device needs.

You May Also Be Interested in

Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.3661
ELM-TECH
Dual 400mA LDO Regulator
Need more? Email Us
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 1M X 8 bit
Lowest to $18.0180
B14
DB Lectro Inc
FEMALE HEADER PROFILE : 4.2mm SIDE-ENTRY TYPE
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop, 3-State Positive-Edge Triggered
Lowest to $0.5471
Shindengen
General Purpose Rectifiers(800V 25A)
Lowest to $0.7554
NXP / Nexperia
P-channel enhancement mode vertical D-MOS transistor
Need more? Email Us
Rohm Semiconductor
Quad comparator
Lowest to $0.1319
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Lowest to $1.2234

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess